Xilinx, Inc. 1V BGA FPGA Programmable Logic Device XC6VCX240T-2FFG1156C

Description
FPGA Virtex-6 CXT Family 241152 Cells 40nm (CMOS) Technology 1V 1156-Pin FC-BGA Product overview: XC6VCX240T-2FFG1156C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VCX240T-2FFG1 156C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Virtex-6 CXT Family 241152 Cells 40nm (CMOS) Technology 1V 1156-Pin FC-BGA Product overview: XC6VCX240T-2FFG1156C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VCX240T-2FFG1 156C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1V BGA FPGA Programmable Logic Device - 696-XC6VCX240T-2FFG1156C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V BGA FPGA Programmable Logic Device
696-XC6VCX240T-2FFG1156C
1V BGA FPGA Programmable Logic Device 696-XC6VCX240T-2FFG1156C
FPGA Virtex-6 CXT Family 241152 Cells 40nm (CMOS) Technology 1V 1156-Pin FC-BGA Product overview: XC6VCX240T-2FFG1156C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VCX240T-2FFG1 156C can be used for catalog matching and distributor lookup.

FPGA Virtex-6 CXT Family 241152 Cells 40nm (CMOS) Technology 1V 1156-Pin FC-BGA Product overview: XC6VCX240T-2FFG1156C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VCX240T-2FFG1156C can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX240T-2FFG1156C - 1206116-XC6VCX240T-2FFG1156C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX240T-2FFG1156C
1206116-XC6VCX240T-2FFG1156C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX240T-2FFG1156C 1206116-XC6VCX240T-2FFG1156C
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1206116-XC6VCX240T-2 FFG1156C Operating Supply Voltage: 1 V RAM Size: 1.8 MB Number of Pins: 1156 Number of Logic Elements/Cells: 241152 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC6VCX240T2FFG1156C; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C Number of I/Os: 600 Number of Logic Blocks (LABs): 18840 Max Operating Temperature: 85 °C Speed Grade: 2 Number of Registers: 301440

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1206116-XC6VCX240T-2FFG1156C
Operating Supply Voltage: 1 V
RAM Size: 1.8 MB
Number of Pins: 1156
Number of Logic Elements/Cells: 241152
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC6VCX240T2FFG1156C;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Number of I/Os: 600
Number of Logic Blocks (LABs): 18840
Max Operating Temperature: 85 °C
Speed Grade: 2
Number of Registers: 301440

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6VCX240T-2FFG1156C
FPGA - Field Programmable Gate Array XC6VCX240T-2FFG1156C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC6VCX240T-2FFG1156C 1206116-XC6VCX240T-2FFG1156C XC6VCX240T-2FFG1156C
Product Name 1V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX240T-2FFG1156C FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 241152 241152
Registers 301440 301440
Package Type Other; FCBGA Other; FCBGA
Pins 1156 1156
Unlock Full Specs
to access all available technical data