Xilinx, Inc. 1V BGA FPGA Programmable Logic Device XC6VCX130T-2FF784I

Description
FPGA Virtex-6 CXT Family 128000 Cells 40nm (CMOS) Technology 1V 784-Pin FC-BGA Product overview: XC6VCX130T-2FF784I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VCX130T-2FF78 4I can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Virtex-6 CXT Family 128000 Cells 40nm (CMOS) Technology 1V 784-Pin FC-BGA Product overview: XC6VCX130T-2FF784I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VCX130T-2FF78 4I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1V BGA FPGA Programmable Logic Device - 696-XC6VCX130T-2FF784I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1V BGA FPGA Programmable Logic Device
696-XC6VCX130T-2FF784I
1V BGA FPGA Programmable Logic Device 696-XC6VCX130T-2FF784I
FPGA Virtex-6 CXT Family 128000 Cells 40nm (CMOS) Technology 1V 784-Pin FC-BGA Product overview: XC6VCX130T-2FF784I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VCX130T-2FF78 4I can be used for catalog matching and distributor lookup.

FPGA Virtex-6 CXT Family 128000 Cells 40nm (CMOS) Technology 1V 784-Pin FC-BGA Product overview: XC6VCX130T-2FF784I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XC6VCX130T-2FF784I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX130T-2FF784I - 1025384-XC6VCX130T-2FF784I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX130T-2FF784I
1025384-XC6VCX130T-2FF784I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX130T-2FF784I 1025384-XC6VCX130T-2FF784I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1025384-XC6VCX130T-2 FF784I Mounting: SMD (SMT) Operating Supply Voltage: 1 V RAM Size: 1.2 MB Number of Logic Elements/Cells: 128000 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FCBGA Alternative Parts (Cross-Reference): XC6VCX130T-2FF784IXC 6VCX130T2FF784I; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 400 Number of Logic Blocks (LABs): 10000 Speed Grade: 2 Number of Registers: 160000

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025384-XC6VCX130T-2FF784I
Mounting: SMD (SMT)
Operating Supply Voltage: 1 V
RAM Size: 1.2 MB
Number of Logic Elements/Cells: 128000
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FCBGA
Alternative Parts (Cross-Reference): XC6VCX130T-2FF784IXC6VCX130T2FF784I;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 400
Number of Logic Blocks (LABs): 10000
Speed Grade: 2
Number of Registers: 160000

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XC6VCX130T-2FF784I 1025384-XC6VCX130T-2FF784I
Product Name 1V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX130T-2FF784I
Logic Cells / Logic Blocks 128000 128000
Registers 160000 160000
Package Type Other; FCBGA Other; FCBGA
User I/Os 400 pins
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details