Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX130T-1FFG1156I XC6VCX130T-1FFG1156I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903850-XC6VCX130T-1F FG1156I Series: Virtex®-6 CXT Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 600 9732096 128000 1156-BBGA, FCBGA Package: 1156-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 600 Family Name: XC6VCX130 Categories: Integrated Circuits (ICs) Case / Package: 1156-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903850-XC6VCX130T-1F FG1156I Series: Virtex®-6 CXT Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 600 9732096 128000 1156-BBGA, FCBGA Package: 1156-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 600 Family Name: XC6VCX130 Categories: Integrated Circuits (ICs) Case / Package: 1156-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX130T-1FFG1156I - 903850-XC6VCX130T-1FFG1156I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX130T-1FFG1156I
903850-XC6VCX130T-1FFG1156I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX130T-1FFG1156I 903850-XC6VCX130T-1FFG1156I
Manufacturer: Xilinx Inc. Win Source Part Number: 903850-XC6VCX130T-1F FG1156I Series: Virtex®-6 CXT Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 600 9732096 128000 1156-BBGA, FCBGA Package: 1156-BBGA, FCBGA Package: Tray Mounting: Surface Mount Number of I/O: 600 Family Name: XC6VCX130 Categories: Integrated Circuits (ICs) Case / Package: 1156-FCBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903850-XC6VCX130T-1FFG1156I
Series: Virtex®-6 CXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 600 9732096 128000 1156-BBGA, FCBGA
Package: 1156-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 600
Family Name: XC6VCX130
Categories: Integrated Circuits (ICs)
Case / Package: 1156-FCBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6VCX130T-1FFG1156I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6VCX130T-1FFG1156I-ND
FPGAs (Field Programmable Gate Array) XC6VCX130T-1FFG1156I-ND
Virtex®-6 CXT Field Programmable Gate Array (FPGA) IC 600 9732096 128000 1156-BBGA, FCBGA

Virtex®-6 CXT Field Programmable Gate Array (FPGA) IC 600 9732096 128000 1156-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6VCX130T-1FFG1156I
FPGA - Field Programmable Gate Array XC6VCX130T-1FFG1156I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX130T-1FFG1156I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6VCX130T-1FFG1156I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6VCX130T-1FFG1156I
IC FPGA 600 I/O 1156FCBGA

IC FPGA 600 I/O 1156FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903850-XC6VCX130T-1FFG1156I XC6VCX130T-1FFG1156I-ND XC6VCX130T-1FFG1156I XC6VCX130T-1FFG1156I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6VCX130T-1FFG1156I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1156-FCBGA (35x35) Other; 1156-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQI208-2X - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 148 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details