Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-3FTG256C XC6SLX9-3FTG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 845923-XC6SLX9-3FTG2 56C Series: Spartan®-6 LX Features: series Field Programmable Gate Array (FPGA) IC 186 589824 9152 Package: Tray Number of I/O: 186 Family Name: XC6SLX9 Categories: Integrated Circuits (ICs) ECCN: 3A001A7B Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 845923-XC6SLX9-3FTG2 56C Series: Spartan®-6 LX Features: series Field Programmable Gate Array (FPGA) IC 186 589824 9152 Package: Tray Number of I/O: 186 Family Name: XC6SLX9 Categories: Integrated Circuits (ICs) ECCN: 3A001A7B Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-3FTG256C - 845923-XC6SLX9-3FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-3FTG256C
845923-XC6SLX9-3FTG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-3FTG256C 845923-XC6SLX9-3FTG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 845923-XC6SLX9-3FTG2 56C Series: Spartan®-6 LX Features: series Field Programmable Gate Array (FPGA) IC 186 589824 9152 Package: Tray Number of I/O: 186 Family Name: XC6SLX9 Categories: Integrated Circuits (ICs) ECCN: 3A001A7B Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 845923-XC6SLX9-3FTG256C
Series: Spartan®-6 LX
Features: series Field Programmable Gate Array (FPGA) IC 186 589824 9152
Package: Tray
Number of I/O: 186
Family Name: XC6SLX9
Categories: Integrated Circuits (ICs)
ECCN: 3A001A7B
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX9-3FTG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX9-3FTG256C-ND
FPGAs (Field Programmable Gate Array) XC6SLX9-3FTG256C-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX9-3FTG256C
FPGA - Field Programmable Gate Array XC6SLX9-3FTG256C
FPGA - Field Programmable Gate Array XC6SLX9-3FTG256C

FPGA - Field Programmable Gate Array XC6SLX9-3FTG256C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-3FTG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX9-3FTG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX9-3FTG256C
IC FPGA 186 I/O 256FTBGA

IC FPGA 186 I/O 256FTBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 845923-XC6SLX9-3FTG256C XC6SLX9-3FTG256C-ND XC6SLX9-3FTG256C XC6SLX9-3FTG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-3FTG256C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details