Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX9-3CSG324C

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318050-XC6SLX9-3CSG 324C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 126 Mounting: Surface Mount Number of I/O: 200 Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 324-LFBGA, CSPBGA ECCN: 3A001A7B Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC6SLX9 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318050-XC6SLX9-3CSG 324C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 126 Mounting: Surface Mount Number of I/O: 200 Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 324-LFBGA, CSPBGA ECCN: 3A001A7B Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC6SLX9 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318050-XC6SLX9-3CSG324C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318050-XC6SLX9-3CSG324C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318050-XC6SLX9-3CSG324C
Manufacturer: AMD Xilinx Win Source Part Number: 1318050-XC6SLX9-3CSG 324C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 126 Mounting: Surface Mount Number of I/O: 200 Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 324-LFBGA, CSPBGA ECCN: 3A001A7B Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC6SLX9 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318050-XC6SLX9-3CSG324C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 126
Mounting: Surface Mount
Number of I/O: 200
Number of LABs/CLBs: 715
Number of Logic Elements/Cells: 9152
Total RAM Bits: 589824
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 324-LFBGA, CSPBGA
ECCN: 3A001A7B
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC6SLX9
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX9-3CSG324C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX9-3CSG324C-ND
FPGAs (Field Programmable Gate Array) XC6SLX9-3CSG324C-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 200 589824 9152 324-LFBGA, CSPBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 200 589824 9152 324-LFBGA, CSPBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX9-3CSG324C
FPGA - Field Programmable Gate Array XC6SLX9-3CSG324C
FPGA - Field Programmable Gate Array XC6SLX9-3CSG324C

FPGA - Field Programmable Gate Array XC6SLX9-3CSG324C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-3CSG324C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX9-3CSG324C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX9-3CSG324C
IC FPGA 200 I/O 324CSBGA

IC FPGA 200 I/O 324CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318050-XC6SLX9-3CSG324C XC6SLX9-3CSG324C-ND XC6SLX9-3CSG324C XC6SLX9-3CSG324C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 9152
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1M350F780I6N - Lingto Electronic Limited
Specs
System Gates 350000
Logic Cells / Logic Blocks 14400
User I/Os 486 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details