Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6SLX9-3CSG225I

Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 160 589824 9152 225-LFBGA, CSPBGA
Request a Quote Datasheet
Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 160 589824 9152 225-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC6SLX9-3CSG225I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX9-3CSG225I-ND
FPGAs (Field Programmable Gate Array) XC6SLX9-3CSG225I-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 160 589824 9152 225-LFBGA, CSPBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 160 589824 9152 225-LFBGA, CSPBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-3CSG225I - 799925-XC6SLX9-3CSG225I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-3CSG225I
799925-XC6SLX9-3CSG225I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-3CSG225I 799925-XC6SLX9-3CSG225I
Manufacturer: Xilinx Inc. Win Source Part Number: 799925-XC6SLX9-3CSG2 25I Series: Spartan-6 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 225-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 160 Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Family Name: XC6SLX9 Categories: Integrated Circuits (ICs) Manufacturer Package: 225-CSPBGA (13x13) Alternative Parts (Cross-Reference): iCE40LP4K-CM225; iCE40LP8K-CM225; XC6SLX9-3CSG225C; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799925-XC6SLX9-3CSG225I
Series: Spartan-6 LX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 225-LFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 160
Number of LABs/CLBs: 715
Number of Logic Elements/Cells: 9152
Total RAM Bits: 589824
Family Name: XC6SLX9
Categories: Integrated Circuits (ICs)
Manufacturer Package: 225-CSPBGA (13x13)
Alternative Parts (Cross-Reference): iCE40LP4K-CM225; iCE40LP8K-CM225; XC6SLX9-3CSG225C;
Introduction Date: February 02, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-3CSG225I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX9-3CSG225I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX9-3CSG225I
IC FPGA 160 I/O 225CSBGA

IC FPGA 160 I/O 225CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX9-3CSG225I
FPGA - Field Programmable Gate Array XC6SLX9-3CSG225I
FPGA - Field Programmable Gate Array XC6SLX9-3CSG225I

FPGA - Field Programmable Gate Array XC6SLX9-3CSG225I

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC6SLX9-3CSG225I-ND 799925-XC6SLX9-3CSG225I XC6SLX9-3CSG225I XC6SLX9-3CSG225I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-3CSG225I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 225-LFBGA, CSPBGA PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-2 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details