Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 102 589824 9152 144-LQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 037741-XC6SLX9-2TQG1
Mounting: SMD (SMT)
Number of I/O: 102
Number of LABs/CLBs: 715
Number of Logic Elements/Cells: 9152
Total RAM Bits: 589824
Family Name: XC6SLX9
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): LFXP6-E-3T144IES; LFXP6-E-3T144C; LFXP6-E-4T144I;
Introduction Date: February 02, 2009
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
FPGA - Field Programmable Gate Array XC6SLX9-2TQG144C
IC FPGA 102 I/O 144TQFP
FPGA, SPARTAN-6, 102 I/O, TQFP-144; No. of Logic Blocks:1430; No. of Macrocells:9152; FPGA Family:Spartan-6; Logic Case Style:TQFP; No. of Pins:144Pins; No. of Speed Grades:2; Total RAM Bits:576Kbit; No. of I/O s:102I/O s; MSL:- RoHS Compliant: Yes
LQFP-144(20x20) Programmable Logic Device (CPLDs/FPGAs) ROHS
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1745-ND | 037741-XC6SLX9-2TQG144C | XC6SLX9-2TQG144C | XC6SLX9-2TQG144C | 32AC9785 | XC6SLX9-2TQG144C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2TQG144C | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Fpga, Spartan-6, 102 I/o, Tqfp-144; No. Of Logic Blocks Amd Xilinx | Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) |
| Package Type | LFQP; Other; 144-LQFP | QFP; TQFP; Other; 144-TQFP (20x20) | QFP | Other; TQFP | QFP | |
| Pins | 144 | 144 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 9152 | 1430 |