Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 086506-XC6SLX9-2FTG2
Mounting: SMD (SMT)
Number of I/O: 186
Number of LABs/CLBs: 715
Number of Logic Elements/Cells: 9152
Total RAM Bits: 589824
Family Name: XC6SLX9
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): A3P600L-1FG256Y; A3P600L-1FG256; M1A3PE3000L-1FGG256I
Introduction Date: February 02, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
FPGA - Field Programmable Gate Array XC6SLX9-2FTG256C
FPGA, SPARTAN-6, 186 I/O, FTBGA-256; No. of Logic Blocks:1430; No. of Macrocells:9152; FPGA Family:Spartan-6; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:2; Total RAM Bits:576Kbit; No. of I/O s:186I/O s; MSL:- RoHS Compliant: Yes
BGA-256 Programmable Logic Device (CPLDs/FPGAs) ROHS
IC FPGA 186 I/O 256FTBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1951-ND | 086506-XC6SLX9-2FTG256C | XC6SLX9-2FTG256C | 32AC9783 | XC6SLX9-2FTG256C | XC6SLX9-2FTG256C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2FTG256C | FPGA - Field Programmable Gate Array | Fpga, Spartan-6, 186 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx | Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; 256-FTBGA (17x17) | Other; FTBGA | |||
| Pins | 256 | 256 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 9152 | 1430 |