Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6SLX9-2FT256I

Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA
Request a Quote Datasheet
Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC6SLX9-2FT256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX9-2FT256I-ND
FPGAs (Field Programmable Gate Array) XC6SLX9-2FT256I-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2FT256I - 939578-XC6SLX9-2FT256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2FT256I
939578-XC6SLX9-2FT256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2FT256I 939578-XC6SLX9-2FT256I
Manufacturer: Xilinx Inc. Win Source Part Number: 939578-XC6SLX9-2FT25 6I Series: Spartan®-6 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 186 Family Name: XC6SLX9 Categories: Integrated Circuits (ICs) Case / Package: 256-FTBGA (17x17) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939578-XC6SLX9-2FT256I
Series: Spartan®-6 LX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA
Package: 256-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 186
Family Name: XC6SLX9
Categories: Integrated Circuits (ICs)
Case / Package: 256-FTBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2FT256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX9-2FT256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX9-2FT256I
IC FPGA 186 I/O 256FTBGA

IC FPGA 186 I/O 256FTBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX9-2FT256I
FPGA - Field Programmable Gate Array XC6SLX9-2FT256I
FPGA - Field Programmable Gate Array XC6SLX9-2FT256I

FPGA - Field Programmable Gate Array XC6SLX9-2FT256I

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC6SLX9-2FT256I-ND 939578-XC6SLX9-2FT256I XC6SLX9-2FT256I XC6SLX9-2FT256I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2FT256I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 256-LBGA Other; 256-FTBGA (17x17)
Unlock Full Specs
to access all available technical data