Manufacturer: Xilinx Inc.
Win Source Part Number: 939577-XC6SLX9-2FT25
Series: Spartan®-6 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA
Package: 256-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 186
Family Name: XC6SLX9
Categories: Integrated Circuits (ICs)
Case / Package: 256-FTBGA (17x17)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 9152 256-LBGA
FPGA - Field Programmable Gate Array XC6SLX9-2FT256C
IC FPGA 186 I/O 256FTBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 939577-XC6SLX9-2FT256C | XC6SLX9-2FT256C-ND | XC6SLX9-2FT256C | XC6SLX9-2FT256C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2FT256C | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-FTBGA (17x17) | Other; 256-LBGA |