Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2CSG324I XC6SLX9-2CSG324I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 743292-XC6SLX9-2CSG3 24I Series: Spartan-6 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 324-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 200 Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Family Name: XC6SLX9 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-CSPBGA (15x15) Alternative Parts (Cross-Reference): A3P600L-1FGG324YI; M1A3PE3000L-1FG324; A3P600L-FG324YI; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 743292-XC6SLX9-2CSG3 24I Series: Spartan-6 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 324-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 200 Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Family Name: XC6SLX9 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-CSPBGA (15x15) Alternative Parts (Cross-Reference): A3P600L-1FGG324YI; M1A3PE3000L-1FG324; A3P600L-FG324YI; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2CSG324I - 743292-XC6SLX9-2CSG324I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2CSG324I
743292-XC6SLX9-2CSG324I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2CSG324I 743292-XC6SLX9-2CSG324I
Manufacturer: Xilinx Inc. Win Source Part Number: 743292-XC6SLX9-2CSG3 24I Series: Spartan-6 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 324-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 200 Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Family Name: XC6SLX9 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-CSPBGA (15x15) Alternative Parts (Cross-Reference): A3P600L-1FGG324YI; M1A3PE3000L-1FG324; A3P600L-FG324YI; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 743292-XC6SLX9-2CSG324I
Series: Spartan-6 LX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 324-LFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 200
Number of LABs/CLBs: 715
Number of Logic Elements/Cells: 9152
Total RAM Bits: 589824
Family Name: XC6SLX9
Categories: Integrated Circuits (ICs)
Manufacturer Package: 324-CSPBGA (15x15)
Alternative Parts (Cross-Reference): A3P600L-1FGG324YI; M1A3PE3000L-1FG324; A3P600L-FG324YI;
Introduction Date: February 02, 2009
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1950-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1950-ND
FPGAs (Field Programmable Gate Array) 122-1950-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 200 589824 9152 324-LFBGA, CSPBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 200 589824 9152 324-LFBGA, CSPBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX9-2CSG324I
FPGA - Field Programmable Gate Array XC6SLX9-2CSG324I
FPGA - Field Programmable Gate Array XC6SLX9-2CSG324I

FPGA - Field Programmable Gate Array XC6SLX9-2CSG324I

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2CSG324I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX9-2CSG324I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX9-2CSG324I
IC FPGA 200 I/O 324CSBGA

IC FPGA 200 I/O 324CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 743292-XC6SLX9-2CSG324I 122-1950-ND XC6SLX9-2CSG324I XC6SLX9-2CSG324I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2CSG324I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 9152
Unlock Full Specs
to access all available technical data