Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2CSG324C XC6SLX9-2CSG324C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085693-XC6SLX9-2CSG3 24C Mounting: SMD (SMT) Number of I/O: 200 Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Family Name: XC6SLX9 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-CSPBGA (15x15) Supply Voltage - Operating: 1.14 V to 1.26 V Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 085693-XC6SLX9-2CSG3 24C Mounting: SMD (SMT) Number of I/O: 200 Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Family Name: XC6SLX9 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-CSPBGA (15x15) Supply Voltage - Operating: 1.14 V to 1.26 V Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2CSG324C - 085693-XC6SLX9-2CSG324C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2CSG324C
085693-XC6SLX9-2CSG324C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2CSG324C 085693-XC6SLX9-2CSG324C
Manufacturer: Xilinx Inc. Win Source Part Number: 085693-XC6SLX9-2CSG3 24C Mounting: SMD (SMT) Number of I/O: 200 Number of LABs/CLBs: 715 Number of Logic Elements/Cells: 9152 Total RAM Bits: 589824 Family Name: XC6SLX9 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-CSPBGA (15x15) Supply Voltage - Operating: 1.14 V to 1.26 V Introduction Date: June 21, 2010 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 085693-XC6SLX9-2CSG324C
Mounting: SMD (SMT)
Number of I/O: 200
Number of LABs/CLBs: 715
Number of Logic Elements/Cells: 9152
Total RAM Bits: 589824
Family Name: XC6SLX9
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 324-CSPBGA (15x15)
Supply Voltage - Operating: 1.14 V to 1.26 V
Introduction Date: June 21, 2010
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1778-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1778-ND
FPGAs (Field Programmable Gate Array) 122-1778-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 200 589824 9152 324-LFBGA, CSPBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 200 589824 9152 324-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2CSG324C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX9-2CSG324C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX9-2CSG324C
IC FPGA 200 I/O 324CSBGA

IC FPGA 200 I/O 324CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX9-2CSG324C
FPGA - Field Programmable Gate Array XC6SLX9-2CSG324C
FPGA - Field Programmable Gate Array XC6SLX9-2CSG324C

FPGA - Field Programmable Gate Array XC6SLX9-2CSG324C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085693-XC6SLX9-2CSG324C 122-1778-ND XC6SLX9-2CSG324C XC6SLX9-2CSG324C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX9-2CSG324C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 9152
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-LQN84C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 67 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details