Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75T-2FGG484I XC6SLX75T-2FGG484I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037635-XC6SLX75T-2FG G484I Mounting: SMD (SMT) Number of I/O: 268 Number of LABs/CLBs: 5831 Number of Logic Elements/Cells: 74637 Total RAM Bits: 3170304 Family Name: XC6SLX75T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3PE3000L-FG484 A3P1000-2FG484; A3P1000-FFG484; A3P1000-FG484; A3P1000-FFGG484; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037635-XC6SLX75T-2FG G484I Mounting: SMD (SMT) Number of I/O: 268 Number of LABs/CLBs: 5831 Number of Logic Elements/Cells: 74637 Total RAM Bits: 3170304 Family Name: XC6SLX75T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3PE3000L-FG484 A3P1000-2FG484; A3P1000-FFG484; A3P1000-FG484; A3P1000-FFGG484; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75T-2FGG484I - 037635-XC6SLX75T-2FGG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75T-2FGG484I
037635-XC6SLX75T-2FGG484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75T-2FGG484I 037635-XC6SLX75T-2FGG484I
Manufacturer: Xilinx Inc. Win Source Part Number: 037635-XC6SLX75T-2FG G484I Mounting: SMD (SMT) Number of I/O: 268 Number of LABs/CLBs: 5831 Number of Logic Elements/Cells: 74637 Total RAM Bits: 3170304 Family Name: XC6SLX75T Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3PE3000L-FG484 A3P1000-2FG484; A3P1000-FFG484; A3P1000-FG484; A3P1000-FFGG484; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037635-XC6SLX75T-2FGG484I
Mounting: SMD (SMT)
Number of I/O: 268
Number of LABs/CLBs: 5831
Number of Logic Elements/Cells: 74637
Total RAM Bits: 3170304
Family Name: XC6SLX75T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): A3PE3000L-FG484 A3P1000-2FG484; A3P1000-FFG484; A3P1000-FG484; A3P1000-FFGG484;
Introduction Date: June 24, 2009
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX75T-2FGG484I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX75T-2FGG484I-ND
FPGAs (Field Programmable Gate Array) XC6SLX75T-2FGG484I-ND
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 268 3170304 74637 484-BBGA

Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 268 3170304 74637 484-BBGA

Buy Now Datasheet
Fpga, Spartan-6, 268 I/o, Fbga-484; No. Of Logic Blocks Amd Xilinx - 32AC9780 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-6, 268 I/o, Fbga-484; No. Of Logic Blocks Amd Xilinx
32AC9780
Fpga, Spartan-6, 268 I/o, Fbga-484; No. Of Logic Blocks Amd Xilinx 32AC9780
FPGA, SPARTAN-6, 268 I/O, FBGA-484; No. of Logic Blocks:11662; No. of Macrocells:74637; FPGA Family:Spartan-6; Logic Case Style:FBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:3096Kbit; No. of I/O s:268I/O s; MSL:- RoHS Compliant: Yes

FPGA, SPARTAN-6, 268 I/O, FBGA-484; No. of Logic Blocks:11662; No. of Macrocells:74637; FPGA Family:Spartan-6; Logic Case Style:FBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:3096Kbit; No. of I/O s:268I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75T-2FGG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX75T-2FGG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX75T-2FGG484I
IC FPGA 268 I/O 484FBGA

IC FPGA 268 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037635-XC6SLX75T-2FGG484I XC6SLX75T-2FGG484I-ND 32AC9780 XC6SLX75T-2FGG484I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75T-2FGG484I FPGAs (Field Programmable Gate Array) Fpga, Spartan-6, 268 I/o, Fbga-484; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 74637 11662
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA Other; FBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other
Unlock Full Specs
to access all available technical data