Manufacturer: AMD Xilinx
Win Source Part Number: 1318064-XC6SLX75-L1F
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 40
Mounting: Surface Mount
Number of I/O: 408
Number of LABs/CLBs: 5831
Number of Logic Elements/Cells: 74637
Total RAM Bits: 3170304
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 676-FBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 676-BGA
ECCN: 3A991D
Fake Threat In the Open Market: 65
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC6SLX75
RoHS Status: RoHS non-compliant
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 408 3170304 74637 676-BGA
FPGA - Field Programmable Gate Array
IC FPGA 408 I/O 676FCBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1318064-XC6SLX75-L1FG676I | XC6SLX75-L1FG676I-ND | XC6SLX75-L1FG676I | XC6SLX75-L1FG676I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 74637 |