Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX75-L1CSG484C

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318144-XC6SLX75-L1C SG484C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 84 Mounting: Surface Mount Number of I/O: 328 Number of LABs/CLBs: 5831 Number of Logic Elements/Cells: 74637 Total RAM Bits: 3170304 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 484-CSPBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 484-FBGA, CSPBGA ECCN: 3A991D Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC6SLX75 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318144-XC6SLX75-L1C SG484C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 84 Mounting: Surface Mount Number of I/O: 328 Number of LABs/CLBs: 5831 Number of Logic Elements/Cells: 74637 Total RAM Bits: 3170304 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 484-CSPBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 484-FBGA, CSPBGA ECCN: 3A991D Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC6SLX75 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318144-XC6SLX75-L1CSG484C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318144-XC6SLX75-L1CSG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318144-XC6SLX75-L1CSG484C
Manufacturer: AMD Xilinx Win Source Part Number: 1318144-XC6SLX75-L1C SG484C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 84 Mounting: Surface Mount Number of I/O: 328 Number of LABs/CLBs: 5831 Number of Logic Elements/Cells: 74637 Total RAM Bits: 3170304 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 484-CSPBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 484-FBGA, CSPBGA ECCN: 3A991D Fake Threat In the Open Market: 74 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC6SLX75 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318144-XC6SLX75-L1CSG484C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 84
Mounting: Surface Mount
Number of I/O: 328
Number of LABs/CLBs: 5831
Number of Logic Elements/Cells: 74637
Total RAM Bits: 3170304
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 484-CSPBGA (19x19)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 484-FBGA, CSPBGA
ECCN: 3A991D
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC6SLX75
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX75-L1CSG484C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX75-L1CSG484C-ND
FPGAs (Field Programmable Gate Array) XC6SLX75-L1CSG484C-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 328 3170304 74637 484-FBGA, CSPBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 328 3170304 74637 484-FBGA, CSPBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX75-L1CSG484C
FPGA - Field Programmable Gate Array XC6SLX75-L1CSG484C
FPGA - Field Programmable Gate Array XC6SLX75-L1CSG484C

FPGA - Field Programmable Gate Array XC6SLX75-L1CSG484C

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-L1CSG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX75-L1CSG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX75-L1CSG484C
IC FPGA 328 I/O 484CSBGA

IC FPGA 328 I/O 484CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318144-XC6SLX75-L1CSG484C XC6SLX75-L1CSG484C-ND XC6SLX75-L1CSG484C XC6SLX75-L1CSG484C
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 74637
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details