Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-3FGG676C XC6SLX75-3FGG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758707-XC6SLX75-3FGG 676C Series: Spartan-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 408 Number of LABs/CLBs: 5831 Number of Logic Elements/Cells: 74637 Total RAM Bits: 3170304 Family Name: XC6SLX75 Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): AFS1500-FFG676; M2GL060T-1FG676I; M2GL060TS-FG676; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758707-XC6SLX75-3FGG 676C Series: Spartan-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 408 Number of LABs/CLBs: 5831 Number of Logic Elements/Cells: 74637 Total RAM Bits: 3170304 Family Name: XC6SLX75 Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): AFS1500-FFG676; M2GL060T-1FG676I; M2GL060TS-FG676; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-3FGG676C - 758707-XC6SLX75-3FGG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-3FGG676C
758707-XC6SLX75-3FGG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-3FGG676C 758707-XC6SLX75-3FGG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 758707-XC6SLX75-3FGG 676C Series: Spartan-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 408 Number of LABs/CLBs: 5831 Number of Logic Elements/Cells: 74637 Total RAM Bits: 3170304 Family Name: XC6SLX75 Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 676-FBGA (27x27) Alternative Parts (Cross-Reference): AFS1500-FFG676; M2GL060T-1FG676I; M2GL060TS-FG676; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 758707-XC6SLX75-3FGG676C
Series: Spartan-6 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 676-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 408
Number of LABs/CLBs: 5831
Number of Logic Elements/Cells: 74637
Total RAM Bits: 3170304
Family Name: XC6SLX75
Categories: Integrated Circuits (ICs)
RoHS State: Request Verification
Manufacturer Package: 676-FBGA (27x27)
Alternative Parts (Cross-Reference): AFS1500-FFG676; M2GL060T-1FG676I; M2GL060TS-FG676;
Introduction Date: June 24, 2009
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX75-3FGG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX75-3FGG676C-ND
FPGAs (Field Programmable Gate Array) XC6SLX75-3FGG676C-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 408 3170304 74637 676-BGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 408 3170304 74637 676-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX75-3FGG676C
FPGA - Field Programmable Gate Array XC6SLX75-3FGG676C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-3FGG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX75-3FGG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX75-3FGG676C
IC FPGA 408 I/O 676FBGA

IC FPGA 408 I/O 676FBGA

Supplier's Site
Fpga, Spartan-6, 408 I/o, Fpbga-676; No. Of Logic Blocks Amd Xilinx - 32AC9779 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-6, 408 I/o, Fpbga-676; No. Of Logic Blocks Amd Xilinx
32AC9779
Fpga, Spartan-6, 408 I/o, Fpbga-676; No. Of Logic Blocks Amd Xilinx 32AC9779
FPGA, SPARTAN-6, 408 I/O, FPBGA-676; No. of Logic Blocks:11662; No. of Macrocells:74637; FPGA Family:Spartan-6; Logic Case Style:FBGA; No. of Pins:676Pins; No. of Speed Grades:3; Total RAM Bits:3096Kbit; No. of I/O s:408I/O s; MSL:- RoHS Compliant: Yes

FPGA, SPARTAN-6, 408 I/O, FPBGA-676; No. of Logic Blocks:11662; No. of Macrocells:74637; FPGA Family:Spartan-6; Logic Case Style:FBGA; No. of Pins:676Pins; No. of Speed Grades:3; Total RAM Bits:3096Kbit; No. of I/O s:408I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 758707-XC6SLX75-3FGG676C XC6SLX75-3FGG676C-ND XC6SLX75-3FGG676C XC6SLX75-3FGG676C 32AC9779
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-3FGG676C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Spartan-6, 408 I/o, Fpbga-676; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 74637 11662
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other
Package Type Other; 676-BGA Other; FBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details