Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 280 3170304 74637 484-BBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 037760-XC6SLX75-2FGG
Mounting: SMD (SMT)
Number of I/O: 280
Number of LABs/CLBs: 5831
Number of Logic Elements/Cells: 74637
Total RAM Bits: 3170304
Family Name: XC6SLX75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): M1A3P1000L-1FG484Y; M1A3P1000L-1FG484YI;
Introduction Date: June 24, 2009
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC FPGA 280 I/O 484FBGA
FPGA - Field Programmable Gate Array
FPGA, SPARTAN-6, 280 I/O, FBGA-484; No. of Logic Blocks:11662; No. of Macrocells:74637; FPGA Family:Spartan-6; Logic Case Style:FBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:3096Kbit; No. of I/O s:280I/O s; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC6SLX75-2FGG484I-ND | 037760-XC6SLX75-2FGG484I | XC6SLX75-2FGG484I | XC6SLX75-2FGG484I | 32AC9778 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-2FGG484I | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Spartan-6, 280 I/o, Fbga-484; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 484-BBGA | Other; 484-FBGA (23x23) | Other; FBGA | ||
| Pins | 484 | 484 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 74637 | 11662 |