Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-2FG676C XC6SLX75-2FG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 811785-XC6SLX75-2FG6 76C Packaging: Tray Mounting Style: SMD Number of I/O: 408 Number of LABs/CLBs: 5831 Number of Logic Elements/Cells: 74637 Total RAM Bits: 3170304 Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 676-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: XC6SLX75
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 811785-XC6SLX75-2FG6 76C Packaging: Tray Mounting Style: SMD Number of I/O: 408 Number of LABs/CLBs: 5831 Number of Logic Elements/Cells: 74637 Total RAM Bits: 3170304 Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 676-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: XC6SLX75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-2FG676C - 811785-XC6SLX75-2FG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-2FG676C
811785-XC6SLX75-2FG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-2FG676C 811785-XC6SLX75-2FG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 811785-XC6SLX75-2FG6 76C Packaging: Tray Mounting Style: SMD Number of I/O: 408 Number of LABs/CLBs: 5831 Number of Logic Elements/Cells: 74637 Total RAM Bits: 3170304 Supplier Device Package: 676-FCBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 676-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: XC6SLX75

Manufacturer: Xilinx Inc.
Win Source Part Number: 811785-XC6SLX75-2FG676C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 408
Number of LABs/CLBs: 5831
Number of Logic Elements/Cells: 74637
Total RAM Bits: 3170304
Supplier Device Package: 676-FCBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 676-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 4 (72 Hours)
Supply Voltage (V): 1.14V ~ 1.26V
Part Number Series: XC6SLX75

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX75-2FG676C
FPGA - Field Programmable Gate Array XC6SLX75-2FG676C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 811785-XC6SLX75-2FG676C XC6SLX75-2FG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-2FG676C FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 74637
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC240-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 174 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details