Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6SLX75-2FG484C

Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 280 3170304 74637 484-BBGA
Request a Quote Datasheet
Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 280 3170304 74637 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC6SLX75-2FG484C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX75-2FG484C-ND
FPGAs (Field Programmable Gate Array) XC6SLX75-2FG484C-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 280 3170304 74637 484-BBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 280 3170304 74637 484-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-2FG484C - 799920-XC6SLX75-2FG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-2FG484C
799920-XC6SLX75-2FG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-2FG484C 799920-XC6SLX75-2FG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 799920-XC6SLX75-2FG4 84C Series: Spartan-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 280 Number of LABs/CLBs: 5831 Number of Logic Elements/Cells: 74637 Total RAM Bits: 3170304 Family Name: XC6SLX75 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): A3P1000L-1FGG484Y; A3P250L-1FG484YI; M1A3P1000L-FG484YI ; A3P250L-1FG484Y; Introduction Date: June 24, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799920-XC6SLX75-2FG484C
Series: Spartan-6 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 280
Number of LABs/CLBs: 5831
Number of Logic Elements/Cells: 74637
Total RAM Bits: 3170304
Family Name: XC6SLX75
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): A3P1000L-1FGG484Y; A3P250L-1FG484YI; M1A3P1000L-FG484YI ; A3P250L-1FG484Y;
Introduction Date: June 24, 2009
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX75-2FG484C
FPGA - Field Programmable Gate Array XC6SLX75-2FG484C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-2FG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX75-2FG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX75-2FG484C
IC FPGA 280 I/O 484FBGA

IC FPGA 280 I/O 484FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC6SLX75-2FG484C-ND 799920-XC6SLX75-2FG484C XC6SLX75-2FG484C XC6SLX75-2FG484C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-2FG484C FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-2X - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details