Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-2CSG484C XC6SLX75-2CSG484C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 810331-XC6SLX75-2CSG 484C Packaging: Tray Mounting Style: SMD Number of I/O: 328 Number of LABs/CLBs: 5831 Number of Logic Elements/Cells: 74637 Total RAM Bits: 3170304 Supplier Device Package: 484-CSPBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-FBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: XC6SLX75
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 810331-XC6SLX75-2CSG 484C Packaging: Tray Mounting Style: SMD Number of I/O: 328 Number of LABs/CLBs: 5831 Number of Logic Elements/Cells: 74637 Total RAM Bits: 3170304 Supplier Device Package: 484-CSPBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-FBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: XC6SLX75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-2CSG484C - 810331-XC6SLX75-2CSG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-2CSG484C
810331-XC6SLX75-2CSG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-2CSG484C 810331-XC6SLX75-2CSG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 810331-XC6SLX75-2CSG 484C Packaging: Tray Mounting Style: SMD Number of I/O: 328 Number of LABs/CLBs: 5831 Number of Logic Elements/Cells: 74637 Total RAM Bits: 3170304 Supplier Device Package: 484-CSPBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-FBGA, CSPBGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: XC6SLX75

Manufacturer: Xilinx Inc.
Win Source Part Number: 810331-XC6SLX75-2CSG484C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 328
Number of LABs/CLBs: 5831
Number of Logic Elements/Cells: 74637
Total RAM Bits: 3170304
Supplier Device Package: 484-CSPBGA (19x19)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 484-FBGA, CSPBGA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.26V
Part Number Series: XC6SLX75

Buy Now
FPGAs (Field Programmable Gate Array) - 122-1776-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1776-ND
FPGAs (Field Programmable Gate Array) 122-1776-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 328 3170304 74637 484-FBGA, CSPBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 328 3170304 74637 484-FBGA, CSPBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX75-2CSG484C
FPGA - Field Programmable Gate Array XC6SLX75-2CSG484C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-2CSG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX75-2CSG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX75-2CSG484C
IC FPGA 328 I/O 484CSBGA

IC FPGA 328 I/O 484CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 810331-XC6SLX75-2CSG484C 122-1776-ND XC6SLX75-2CSG484C XC6SLX75-2CSG484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX75-2CSG484C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 74637
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details