Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 296 2138112 43661 484-BBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 084723-XC6SLX45T-3FG
Mounting: SMD (SMT)
Number of I/O: 296
Number of LABs/CLBs: 3411
Number of Logic Elements/Cells: 43661
Total RAM Bits: 2138112
Family Name: XC6SLX45T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): A2F500M3E-1FG484; M7A3PE3000-1FGG484; M7A3PE3000-1FGG484I;
Introduction Date: February 02, 2009
ECCN: 3A991.d
Country of Origin: Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 296 I/O 484FBGA
FPGA - Field Programmable Gate Array
FPGA, SPARTAN-6, 296 I/O, FPBGA-484; No. of Logic Blocks:6822; No. of Macrocells:43661; FPGA Family:Spartan-6; Logic Case Style:FBGA; No. of Pins:484Pins; No. of Speed Grades:3; Total RAM Bits:2088Kbit; No. of I/O s:296I/O s; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1737-ND | 084723-XC6SLX45T-3FGG484C | XC6SLX45T-3FGG484C | XC6SLX45T-3FGG484C | XC6SLX45T-3FGG484C | 32AC9776 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45T-3FGG484C | FPGA 43661 Cells 45nm (CMOS) Technology 1.2V 484-Pin FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Spartan-6, 296 I/o, Fpbga-484; No. Of Logic Blocks Amd Xilinx |
| Package Type | Other; 484-BBGA | Other; 484-FBGA (23x23) | Other; FBGA | Other; FBGA | ||
| Pins | 484 | 484 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 43661 | 6822 |