Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 296 2138112 43661 484-BBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 939568-XC6SLX45T-3FG
Series: Spartan®-6 LXT
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 296 2138112 43661 484-BBGA
Package: 484-BBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 296
Family Name: XC6SLX45
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
FPGA - Field Programmable Gate Array
IC FPGA 296 I/O 484FBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC6SLX45T-3FG484C-ND | 939568-XC6SLX45T-3FG484C | XC6SLX45T-3FG484C | XC6SLX45T-3FG484C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45T-3FG484C | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 484-FBGA (23x23) |