Manufacturer: Xilinx Inc.
Win Source Part Number: 084949-XC6SLX45T-2FG
Mounting: SMD (SMT)
Number of I/O: 296
Number of LABs/CLBs: 3411
Number of Logic Elements/Cells: 43661
Total RAM Bits: 2138112
Family Name: XC6SLX45T
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Introduction Date: February 02, 2009
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 296 2138112 43661 484-BBGA
FPGA - Field Programmable Gate Array
FPGA, SPARTAN-6, 296 I/O, FBGA-484; No. of Logic Blocks:6822; No. of Macrocells:43661; FPGA Family:Spartan-6; Logic Case Style:FBGA; No. of Pins:484Pins; No. of Speed Grades:2; Total RAM Bits:2088Kbit; No. of I/O s:296I/O s; MSL:- RoHS Compliant: Yes
IC FPGA 296 I/O 484FBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 084949-XC6SLX45T-2FGG484C | 122-1775-ND | XC6SLX45T-2FGG484C | 32AC9775 | XC6SLX45T-2FGG484C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45T-2FGG484C | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Fpga, Spartan-6, 296 I/o, Fbga-484; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 43661 | 6822 | |||
| Package Type | Other; 484-FBGA (23x23) | Other; 484-BBGA | Other; FBGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other |