Xilinx, Inc. Electronic Wholesale - XC6SLX45T-2CSG324I XC6SLX45T-2CSG324I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758753-XC6SLX45T-2CS G324I Mounting Style: SMD Number of LABs/CLBs: 3411 Number of Logic Elements/Cells: 43661 Total RAM Bits: 2138112 Family Name: XC6SLX45T Categories: Integrated Circuits Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 324-LFBGA, CSPBGA Alternative Parts (Cross-Reference): A3P250L-1FG324YI; A3P250L-FG324Y; A3P250L-1FG324Y; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: XC6SLX45 Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours) The number of I/O: 190 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758753-XC6SLX45T-2CS G324I Mounting Style: SMD Number of LABs/CLBs: 3411 Number of Logic Elements/Cells: 43661 Total RAM Bits: 2138112 Family Name: XC6SLX45T Categories: Integrated Circuits Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 324-LFBGA, CSPBGA Alternative Parts (Cross-Reference): A3P250L-1FG324YI; A3P250L-FG324Y; A3P250L-1FG324Y; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: XC6SLX45 Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours) The number of I/O: 190 Supply Voltage (V): 1.14V ~ 1.26V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - XC6SLX45T-2CSG324I - 758753-XC6SLX45T-2CSG324I - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - XC6SLX45T-2CSG324I
758753-XC6SLX45T-2CSG324I
Electronic Wholesale - XC6SLX45T-2CSG324I 758753-XC6SLX45T-2CSG324I
Manufacturer: Xilinx Inc. Win Source Part Number: 758753-XC6SLX45T-2CS G324I Mounting Style: SMD Number of LABs/CLBs: 3411 Number of Logic Elements/Cells: 43661 Total RAM Bits: 2138112 Family Name: XC6SLX45T Categories: Integrated Circuits Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 324-LFBGA, CSPBGA Alternative Parts (Cross-Reference): A3P250L-1FG324YI; A3P250L-FG324Y; A3P250L-1FG324Y; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: XC6SLX45 Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours) The number of I/O: 190 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Xilinx Inc.
Win Source Part Number: 758753-XC6SLX45T-2CSG324I
Mounting Style: SMD
Number of LABs/CLBs: 3411
Number of Logic Elements/Cells: 43661
Total RAM Bits: 2138112
Family Name: XC6SLX45T
Categories: Integrated Circuits
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 324-LFBGA, CSPBGA
Alternative Parts (Cross-Reference): A3P250L-1FG324YI; A3P250L-FG324Y; A3P250L-1FG324Y;
Introduction Date: February 02, 2009
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: XC6SLX45
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)
The number of I/O: 190
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX45T-2CSG324I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX45T-2CSG324I-ND
FPGAs (Field Programmable Gate Array) XC6SLX45T-2CSG324I-ND
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 190 2138112 43661 324-LFBGA, CSPBGA

Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 190 2138112 43661 324-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45T-2CSG324I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX45T-2CSG324I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX45T-2CSG324I
IC FPGA 190 I/O 324CSBGA

IC FPGA 190 I/O 324CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 758753-XC6SLX45T-2CSG324I XC6SLX45T-2CSG324I-ND XC6SLX45T-2CSG324I
Product Name Electronic Wholesale - XC6SLX45T-2CSG324I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Supply Voltage Other; 1.14V ~ 1.26V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-3 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 336
User I/Os 68 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details