Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45T-2CSG324C XC6SLX45T-2CSG324C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 813955-XC6SLX45T-2CS G324C Packaging: Tray Mounting Style: SMD Number of I/O: 190 Number of LABs/CLBs: 3411 Number of Logic Elements/Cells: 43661 Total RAM Bits: 2138112 Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 324-LFBGA, CSPBGA Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: XC6SLX45
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 813955-XC6SLX45T-2CS G324C Packaging: Tray Mounting Style: SMD Number of I/O: 190 Number of LABs/CLBs: 3411 Number of Logic Elements/Cells: 43661 Total RAM Bits: 2138112 Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 324-LFBGA, CSPBGA Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: XC6SLX45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45T-2CSG324C - 813955-XC6SLX45T-2CSG324C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45T-2CSG324C
813955-XC6SLX45T-2CSG324C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45T-2CSG324C 813955-XC6SLX45T-2CSG324C
Manufacturer: Xilinx Inc. Win Source Part Number: 813955-XC6SLX45T-2CS G324C Packaging: Tray Mounting Style: SMD Number of I/O: 190 Number of LABs/CLBs: 3411 Number of Logic Elements/Cells: 43661 Total RAM Bits: 2138112 Supplier Device Package: 324-CSPBGA (15x15) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 324-LFBGA, CSPBGA Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 126 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: XC6SLX45

Manufacturer: Xilinx Inc.
Win Source Part Number: 813955-XC6SLX45T-2CSG324C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 190
Number of LABs/CLBs: 3411
Number of Logic Elements/Cells: 43661
Total RAM Bits: 2138112
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 324-LFBGA, CSPBGA
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 126
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.26V
Part Number Series: XC6SLX45

Buy Now
FPGAs (Field Programmable Gate Array) - 122-1774-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1774-ND
FPGAs (Field Programmable Gate Array) 122-1774-ND
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 190 2138112 43661 324-LFBGA, CSPBGA

Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 190 2138112 43661 324-LFBGA, CSPBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX45T-2CSG324C
FPGA - Field Programmable Gate Array XC6SLX45T-2CSG324C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45T-2CSG324C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX45T-2CSG324C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX45T-2CSG324C
IC FPGA 190 I/O 324CSBGA

IC FPGA 190 I/O 324CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 813955-XC6SLX45T-2CSG324C 122-1774-ND XC6SLX45T-2CSG324C XC6SLX45T-2CSG324C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45T-2CSG324C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 43661
Unlock Full Specs
to access all available technical data

Similar Products

 - EP910LI-35 - Rochester Electronics
Specs
Package Type PLCC; Other; PLCC44
View Details
4 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details