Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 358 2138112 43661 676-BGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 037140-XC6SLX45-3FGG
Mounting: SMD (SMT)
Number of I/O: 358
Number of LABs/CLBs: 3411
Number of Logic Elements/Cells: 43661
Total RAM Bits: 2138112
Family Name: XC6SLX45
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FBGA (27x27)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): AFS1500-1FGG676ES; AFS1500-FFG676I; AFS1500-FFGG676ES;
Introduction Date: February 02, 2009
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC FPGA 358 I/O 676FBGA
IC FPGA 358 I/O 676FBGA
FPGA - Field Programmable Gate Array
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC6SLX45-3FGG676C-ND | 037140-XC6SLX45-3FGG676C | XC6SLX45-3FGG676C | 903-XC6SLX45-3FGG676C | XC6SLX45-3FGG676C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-3FGG676C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 358 I/O 676FBGA | FPGA - Field Programmable Gate Array |
| Package Type | Other; 676-BGA | Other; 676-FBGA (27x27) | Other; 676-BGA | ||
| Pins | 676 | 676 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 43661 | 43661 | |||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other | Other; 1.2V |