Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6SLX45-3CSG484C

Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 320 2138112 43661 484-FBGA, CSPBGA
Request a Quote Datasheet
Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 320 2138112 43661 484-FBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1736-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1736-ND
FPGAs (Field Programmable Gate Array) 122-1736-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 320 2138112 43661 484-FBGA, CSPBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 320 2138112 43661 484-FBGA, CSPBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-3CSG484C - 903845-XC6SLX45-3CSG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-3CSG484C
903845-XC6SLX45-3CSG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-3CSG484C 903845-XC6SLX45-3CSG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 903845-XC6SLX45-3CSG 484C Series: Spartan®-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 484-FBGA, CSPBGA Package: 484-FBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 320 Family Name: XC6SLX45 Categories: Integrated Circuits (ICs) Case / Package: 484-CSPBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1736, XC6SLX45-3CSG484C-ND , XC6SLX453CSG484C

Manufacturer: Xilinx Inc.
Win Source Part Number: 903845-XC6SLX45-3CSG484C
Series: Spartan®-6 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 484-FBGA, CSPBGA
Package: 484-FBGA, CSPBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 320
Family Name: XC6SLX45
Categories: Integrated Circuits (ICs)
Case / Package: 484-CSPBGA (19x19)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-1736, XC6SLX45-3CSG484C-ND, XC6SLX453CSG484C

Buy Now Datasheet
Fpga, Spartan-6, 320 I/o, Cspbga-484; No. Of Logic Blocks Amd Xilinx - 32AC9774 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-6, 320 I/o, Cspbga-484; No. Of Logic Blocks Amd Xilinx
32AC9774
Fpga, Spartan-6, 320 I/o, Cspbga-484; No. Of Logic Blocks Amd Xilinx 32AC9774
FPGA, SPARTAN-6, 320 I/O, CSPBGA-484; No. of Logic Blocks:6822; No. of Macrocells:43661; FPGA Family:Spartan-6; Logic Case Style:CSBGA; No. of Pins:484Pins; No. of Speed Grades:3; Total RAM Bits:2088Kbit; No. of I/O s:320I/O s RoHS Compliant: Yes

FPGA, SPARTAN-6, 320 I/O, CSPBGA-484; No. of Logic Blocks:6822; No. of Macrocells:43661; FPGA Family:Spartan-6; Logic Case Style:CSBGA; No. of Pins:484Pins; No. of Speed Grades:3; Total RAM Bits:2088Kbit; No. of I/O s:320I/O s RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-3CSG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX45-3CSG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX45-3CSG484C
IC FPGA 320 I/O 484CSBGA

IC FPGA 320 I/O 484CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX45-3CSG484C
FPGA - Field Programmable Gate Array XC6SLX45-3CSG484C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1736-ND 903845-XC6SLX45-3CSG484C 32AC9774 XC6SLX45-3CSG484C XC6SLX45-3CSG484C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-3CSG484C Fpga, Spartan-6, 320 I/o, Cspbga-484; No. Of Logic Blocks Amd Xilinx Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-FBGA, CSPBGA Other; 484-CSPBGA (19x19) Other; CSBGA PBGA
Pins 484 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 6822
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details