Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-3CSG324C XC6SLX45-3CSG324C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037733-XC6SLX45-3CSG 324C Mounting: SMD (SMT) Number of I/O: 218 Number of LABs/CLBs: 3411 Number of Logic Elements/Cells: 43661 Total RAM Bits: 2138112 Family Name: XC6SLX45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-CSPBGA (15x15) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P1000L-1FGG324I; A3P1000L-FGG324; A3P600L-FG324; A3P1000L-1FG324I; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037733-XC6SLX45-3CSG 324C Mounting: SMD (SMT) Number of I/O: 218 Number of LABs/CLBs: 3411 Number of Logic Elements/Cells: 43661 Total RAM Bits: 2138112 Family Name: XC6SLX45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-CSPBGA (15x15) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P1000L-1FGG324I; A3P1000L-FGG324; A3P600L-FG324; A3P1000L-1FG324I; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-3CSG324C - 037733-XC6SLX45-3CSG324C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-3CSG324C
037733-XC6SLX45-3CSG324C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-3CSG324C 037733-XC6SLX45-3CSG324C
Manufacturer: Xilinx Inc. Win Source Part Number: 037733-XC6SLX45-3CSG 324C Mounting: SMD (SMT) Number of I/O: 218 Number of LABs/CLBs: 3411 Number of Logic Elements/Cells: 43661 Total RAM Bits: 2138112 Family Name: XC6SLX45 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-CSPBGA (15x15) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P1000L-1FGG324I; A3P1000L-FGG324; A3P600L-FG324; A3P1000L-1FG324I; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Philippines, Taiwan Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 037733-XC6SLX45-3CSG324C
Mounting: SMD (SMT)
Number of I/O: 218
Number of LABs/CLBs: 3411
Number of Logic Elements/Cells: 43661
Total RAM Bits: 2138112
Family Name: XC6SLX45
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 324-CSPBGA (15x15)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): A3P1000L-1FGG324I; A3P1000L-FGG324; A3P600L-FG324; A3P1000L-1FG324I;
Introduction Date: February 02, 2009
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1735-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1735-ND
FPGAs (Field Programmable Gate Array) 122-1735-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 218 2138112 43661 324-LFBGA, CSPBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 218 2138112 43661 324-LFBGA, CSPBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX45-3CSG324C
FPGA - Field Programmable Gate Array XC6SLX45-3CSG324C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Spartan-6, 218 I/o, Cspbga-324; No. Of Logic Blocks Amd Xilinx - 32AC9773 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-6, 218 I/o, Cspbga-324; No. Of Logic Blocks Amd Xilinx
32AC9773
Fpga, Spartan-6, 218 I/o, Cspbga-324; No. Of Logic Blocks Amd Xilinx 32AC9773
FPGA, SPARTAN-6, 218 I/O, CSPBGA-324; No. of Logic Blocks:6822; No. of Macrocells:43661; FPGA Family:Spartan-6; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:3; Total RAM Bits:2088Kbit; No. of I/O s:218I/O s; MSL:-RoHS Compliant: Yes

FPGA, SPARTAN-6, 218 I/O, CSPBGA-324; No. of Logic Blocks:6822; No. of Macrocells:43661; FPGA Family:Spartan-6; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:3; Total RAM Bits:2088Kbit; No. of I/O s:218I/O s; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037733-XC6SLX45-3CSG324C 122-1735-ND XC6SLX45-3CSG324C 32AC9773
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-3CSG324C FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Spartan-6, 218 I/o, Cspbga-324; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 43661 6822
Package Type Other; 324-CSPBGA (15x15) Other; 324-LFBGA, CSPBGA Other; CSBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4AC - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details