Manufacturer: Xilinx Inc.
Win Source Part Number: 084937-XC6SLX45-2CSG
Mounting: SMD (SMT)
Number of I/O: 218
Number of LABs/CLBs: 3411
Number of Logic Elements/Cells: 43661
Total RAM Bits: 2138112
Family Name: XC6SLX45
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 324-CSPBGA (15x15)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): A3P1000L-1FGG324I ; A3P1000L-FGG324; A3P600L-FG324; A3P1000L-1FG324I;
Introduction Date: February 02, 2009
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 218 2138112 43661 324-LFBGA, CSPBGA
FPGA, SPARTAN-6, 218 I/O, CSBGA-324; No. of Logic Blocks:6822; No. of Macrocells:43661; FPGA Family:Spartan-6; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:2; Total RAM Bits:2088Kbit; No. of I/O s:218I/O s; MSL:- RoHS Compliant: Yes
FPGA - Field Programmable Gate Array
IC FPGA 218 I/O 324CSBGA
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 084937-XC6SLX45-2CSG324C | 122-1673-ND | 32AC9769 | XC6SLX45-2CSG324C | XC6SLX45-2CSG324C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX45-2CSG324C | FPGAs (Field Programmable Gate Array) | Fpga, Spartan-6, 218 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 43661 | 6822 | |||
| Package Type | Other; 324-CSPBGA (15x15) | Other; 324-LFBGA, CSPBGA | Other; CSBGA | PBGA | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other |