Manufacturer: AMD Xilinx
Win Source Part Number: 1323182-XC6SLX4-L1CS
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 160
Mounting: Surface Mount
Number of I/O: 132
Number of LABs/CLBs: 300
Number of Logic Elements/Cells: 3840
Total RAM Bits: 221184
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 225-CSPBGA (13x13)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 225-LFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC6SLX4
RoHS Status: ROHS3 Compliant
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 132 221184 3840 225-LFBGA, CSPBGA
FPGA - Field Programmable Gate Array
IC FPGA 132 I/O 225CSBGA
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1323182-XC6SLX4-L1CSG225I | XC6SLX4-L1CSG225I-ND | XC6SLX4-L1CSG225I | XC6SLX4-L1CSG225I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 3840 |