Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6SLX4-3CSG225C

Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 132 221184 3840 225-LFBGA, CSPBGA
Request a Quote Datasheet
Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 132 221184 3840 225-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC6SLX4-3CSG225C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX4-3CSG225C-ND
FPGAs (Field Programmable Gate Array) XC6SLX4-3CSG225C-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 132 221184 3840 225-LFBGA, CSPBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 132 221184 3840 225-LFBGA, CSPBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-3CSG225C - 939563-XC6SLX4-3CSG225C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-3CSG225C
939563-XC6SLX4-3CSG225C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-3CSG225C 939563-XC6SLX4-3CSG225C
Manufacturer: Xilinx Inc. Win Source Part Number: 939563-XC6SLX4-3CSG2 25C Series: Spartan®-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 132 221184 3840 225-LFBGA, CSPBGA Package: 225-LFBGA, CSPBGA Package: Tray Mounting: Surface Mount Number of I/O: 132 Family Name: XC6SLX4 Categories: Integrated Circuits (ICs) Case / Package: 225-CSPBGA (13x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939563-XC6SLX4-3CSG225C
Series: Spartan®-6 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 132 221184 3840 225-LFBGA, CSPBGA
Package: 225-LFBGA, CSPBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 132
Family Name: XC6SLX4
Categories: Integrated Circuits (ICs)
Case / Package: 225-CSPBGA (13x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-3CSG225C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX4-3CSG225C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX4-3CSG225C
IC FPGA 132 I/O 225CSBGA

IC FPGA 132 I/O 225CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX4-3CSG225C
FPGA - Field Programmable Gate Array XC6SLX4-3CSG225C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC6SLX4-3CSG225C-ND 939563-XC6SLX4-3CSG225C XC6SLX4-3CSG225C XC6SLX4-3CSG225C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-3CSG225C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 225-LFBGA, CSPBGA Other; 225-CSPBGA (13x13) PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100BC356-1 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details