Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6SLX4-3CPG196C

Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 106 221184 3840 196-TFBGA, CSBGA
Request a Quote Datasheet
Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 106 221184 3840 196-TFBGA, CSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC6SLX4-3CPG196C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX4-3CPG196C-ND
FPGAs (Field Programmable Gate Array) XC6SLX4-3CPG196C-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 106 221184 3840 196-TFBGA, CSBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 106 221184 3840 196-TFBGA, CSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318079-XC6SLX4-3CPG196C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318079-XC6SLX4-3CPG196C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318079-XC6SLX4-3CPG196C
Manufacturer: AMD Xilinx Win Source Part Number: 1318079-XC6SLX4-3CPG 196C Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 360 Mounting: Surface Mount Number of I/O: 106 Number of LABs/CLBs: 300 Number of Logic Elements/Cells: 3840 Total RAM Bits: 221184 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 196-CSPBGA (8x8) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 196-TFBGA, CSBGA ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC6SLX4 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318079-XC6SLX4-3CPG196C
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 360
Mounting: Surface Mount
Number of I/O: 106
Number of LABs/CLBs: 300
Number of Logic Elements/Cells: 3840
Total RAM Bits: 221184
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 196-CSPBGA (8x8)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 196-TFBGA, CSBGA
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC6SLX4
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX4-3CPG196C
FPGA - Field Programmable Gate Array XC6SLX4-3CPG196C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-3CPG196C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX4-3CPG196C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX4-3CPG196C
IC FPGA 106 I/O 196CSBGA

IC FPGA 106 I/O 196CSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC6SLX4-3CPG196C-ND 1318079-XC6SLX4-3CPG196C XC6SLX4-3CPG196C XC6SLX4-3CPG196C
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 196-TFBGA, CSBGA Other; 196-TFBGA, CSBGA SBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30EFC256-2X - Lingto Electronic Limited
Specs
System Gates 119000
Logic Cells / Logic Blocks 1728
User I/Os 176 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details