Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-2CSG225I XC6SLX4-2CSG225I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 847457-XC6SLX4-2CSG2 25I Series: Spartan®-6 LX Features: series Field Programmable Gate Array (FPGA) IC 132 221184 3840 Package: Tray Number of I/O: 132 Family Name: XC6SLX4 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1942, XC6SLX4-2CSG225I-ND
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 847457-XC6SLX4-2CSG2 25I Series: Spartan®-6 LX Features: series Field Programmable Gate Array (FPGA) IC 132 221184 3840 Package: Tray Number of I/O: 132 Family Name: XC6SLX4 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1942, XC6SLX4-2CSG225I-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-2CSG225I - 847457-XC6SLX4-2CSG225I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-2CSG225I
847457-XC6SLX4-2CSG225I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-2CSG225I 847457-XC6SLX4-2CSG225I
Manufacturer: Xilinx Inc. Win Source Part Number: 847457-XC6SLX4-2CSG2 25I Series: Spartan®-6 LX Features: series Field Programmable Gate Array (FPGA) IC 132 221184 3840 Package: Tray Number of I/O: 132 Family Name: XC6SLX4 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 122-1942, XC6SLX4-2CSG225I-ND

Manufacturer: Xilinx Inc.
Win Source Part Number: 847457-XC6SLX4-2CSG225I
Series: Spartan®-6 LX
Features: series Field Programmable Gate Array (FPGA) IC 132 221184 3840
Package: Tray
Number of I/O: 132
Family Name: XC6SLX4
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 122-1942, XC6SLX4-2CSG225I-ND

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1942-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1942-ND
FPGAs (Field Programmable Gate Array) 122-1942-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 132 221184 3840 225-LFBGA, CSPBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 132 221184 3840 225-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-2CSG225I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX4-2CSG225I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX4-2CSG225I
IC FPGA 132 I/O 225CSBGA

IC FPGA 132 I/O 225CSBGA

Supplier's Site
Fpga, Spartan-6, 132 I/o, Cspbga-225; No. Of Logic Blocks Amd Xilinx - 32AC9767 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-6, 132 I/o, Cspbga-225; No. Of Logic Blocks Amd Xilinx
32AC9767
Fpga, Spartan-6, 132 I/o, Cspbga-225; No. Of Logic Blocks Amd Xilinx 32AC9767
FPGA, SPARTAN-6, 132 I/O, CSPBGA-225; No. of Logic Blocks:600; No. of Macrocells:3840; FPGA Family:Spartan-6; Logic Case Style:CSBGA; No. of Pins:225Pins; No. of Speed Grades:2; Total RAM Bits:216Kbit; No. of I/O s:132I/O s; MSL:- RoHS Compliant: Yes

FPGA, SPARTAN-6, 132 I/O, CSPBGA-225; No. of Logic Blocks:600; No. of Macrocells:3840; FPGA Family:Spartan-6; Logic Case Style:CSBGA; No. of Pins:225Pins; No. of Speed Grades:2; Total RAM Bits:216Kbit; No. of I/O s:132I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX4-2CSG225I
FPGA - Field Programmable Gate Array XC6SLX4-2CSG225I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 847457-XC6SLX4-2CSG225I 122-1942-ND XC6SLX4-2CSG225I 32AC9767 XC6SLX4-2CSG225I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-2CSG225I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga, Spartan-6, 132 I/o, Cspbga-225; No. Of Logic Blocks Amd Xilinx FPGA - Field Programmable Gate Array
Package Type Other; 225-LFBGA, CSPBGA PBGA Other; CSBGA
Pins 225 225
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 615 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details