Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-2CPG196I XC6SLX4-2CPG196I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214352-XC6SLX4-2CPG1 96I Mounting: SMD (SMT) Number of I/O: 106 Number of LABs/CLBs: 300 Number of Logic Elements/Cells: 3840 Total RAM Bits: 221184 Family Name: XC6SLX4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 196-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): ICE65L04F-LCB196C; ICE65L04F-LCB196I; ICE65L04F-TCB196C; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214352-XC6SLX4-2CPG1 96I Mounting: SMD (SMT) Number of I/O: 106 Number of LABs/CLBs: 300 Number of Logic Elements/Cells: 3840 Total RAM Bits: 221184 Family Name: XC6SLX4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 196-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): ICE65L04F-LCB196C; ICE65L04F-LCB196I; ICE65L04F-TCB196C; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-2CPG196I - 214352-XC6SLX4-2CPG196I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-2CPG196I
214352-XC6SLX4-2CPG196I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-2CPG196I 214352-XC6SLX4-2CPG196I
Manufacturer: Xilinx Inc. Win Source Part Number: 214352-XC6SLX4-2CPG1 96I Mounting: SMD (SMT) Number of I/O: 106 Number of LABs/CLBs: 300 Number of Logic Elements/Cells: 3840 Total RAM Bits: 221184 Family Name: XC6SLX4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 196-CSPBGA (8x8) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): ICE65L04F-LCB196C; ICE65L04F-LCB196I; ICE65L04F-TCB196C; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214352-XC6SLX4-2CPG196I
Mounting: SMD (SMT)
Number of I/O: 106
Number of LABs/CLBs: 300
Number of Logic Elements/Cells: 3840
Total RAM Bits: 221184
Family Name: XC6SLX4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 196-CSPBGA (8x8)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): ICE65L04F-LCB196C; ICE65L04F-LCB196I; ICE65L04F-TCB196C;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX4-2CPG196I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX4-2CPG196I-ND
FPGAs (Field Programmable Gate Array) XC6SLX4-2CPG196I-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 106 221184 3840 196-TFBGA, CSBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 106 221184 3840 196-TFBGA, CSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-2CPG196I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX4-2CPG196I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX4-2CPG196I
IC FPGA 106 I/O 196CSBGA

IC FPGA 106 I/O 196CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX4-2CPG196I
FPGA - Field Programmable Gate Array XC6SLX4-2CPG196I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214352-XC6SLX4-2CPG196I XC6SLX4-2CPG196I-ND XC6SLX4-2CPG196I XC6SLX4-2CPG196I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-2CPG196I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 3840
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1M350F780I6N - Lingto Electronic Limited
Specs
System Gates 350000
Logic Cells / Logic Blocks 14400
User I/Os 486 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details