Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6SLX4-2CPG196C

Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 106 221184 3840 196-TFBGA, CSBGA
Request a Quote Datasheet
Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 106 221184 3840 196-TFBGA, CSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC6SLX4-2CPG196C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX4-2CPG196C-ND
FPGAs (Field Programmable Gate Array) XC6SLX4-2CPG196C-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 106 221184 3840 196-TFBGA, CSBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 106 221184 3840 196-TFBGA, CSBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-2CPG196C - 717055-XC6SLX4-2CPG196C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-2CPG196C
717055-XC6SLX4-2CPG196C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-2CPG196C 717055-XC6SLX4-2CPG196C
Manufacturer: Xilinx Inc. Win Source Part Number: 717055-XC6SLX4-2CPG1 96C Mounting Style: SMD Number of LABs/CLBs: 300 Number of Logic Elements/Cells: 3840 Total RAM Bits: 221184 Categories: Integrated Circuits Supplier Device Package: 196-CSPBGA (8x8) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 196-TFBGA, CSBGA Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: XC6SLX4 Manufacturer Pack Quantity: 360 MSL Level: 3 (168 Hours) The number of I/O: 106 Supply Voltage (V): 1.14V ~ 1.26V

Manufacturer: Xilinx Inc.
Win Source Part Number: 717055-XC6SLX4-2CPG196C
Mounting Style: SMD
Number of LABs/CLBs: 300
Number of Logic Elements/Cells: 3840
Total RAM Bits: 221184
Categories: Integrated Circuits
Supplier Device Package: 196-CSPBGA (8x8)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 196-TFBGA, CSBGA
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: XC6SLX4
Manufacturer Pack Quantity: 360
MSL Level: 3 (168 Hours)
The number of I/O: 106
Supply Voltage (V): 1.14V ~ 1.26V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX4-2CPG196C
FPGA - Field Programmable Gate Array XC6SLX4-2CPG196C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-2CPG196C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX4-2CPG196C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX4-2CPG196C
IC FPGA 106 I/O 196CSBGA

IC FPGA 106 I/O 196CSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC6SLX4-2CPG196C-ND 717055-XC6SLX4-2CPG196C XC6SLX4-2CPG196C XC6SLX4-2CPG196C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX4-2CPG196C FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 196-TFBGA, CSBGA SBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130EFC672-2X - Lingto Electronic Limited
Specs
System Gates 342000
Logic Cells / Logic Blocks 6656
User I/Os 413 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details