Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25T-3CSG324I XC6SLX25T-3CSG324I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758745-XC6SLX25T-3CS G324I Series: Spartan-6 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 324-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 190 Number of LABs/CLBs: 1879 Number of Logic Elements/Cells: 24051 Total RAM Bits: 958464 Family Name: XC6SLX25T Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 324-CSPBGA (15x15) Alternative Parts (Cross-Reference): A3P250L-FG324I; A3PE3000L-FGG324; A3P250L-FG324Y; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 758745-XC6SLX25T-3CS G324I Series: Spartan-6 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 324-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 190 Number of LABs/CLBs: 1879 Number of Logic Elements/Cells: 24051 Total RAM Bits: 958464 Family Name: XC6SLX25T Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 324-CSPBGA (15x15) Alternative Parts (Cross-Reference): A3P250L-FG324I; A3PE3000L-FGG324; A3P250L-FG324Y; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25T-3CSG324I - 758745-XC6SLX25T-3CSG324I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25T-3CSG324I
758745-XC6SLX25T-3CSG324I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25T-3CSG324I 758745-XC6SLX25T-3CSG324I
Manufacturer: Xilinx Inc. Win Source Part Number: 758745-XC6SLX25T-3CS G324I Series: Spartan-6 LXT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 324-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 190 Number of LABs/CLBs: 1879 Number of Logic Elements/Cells: 24051 Total RAM Bits: 958464 Family Name: XC6SLX25T Categories: Integrated Circuits (ICs) RoHS State: Request Verification Manufacturer Package: 324-CSPBGA (15x15) Alternative Parts (Cross-Reference): A3P250L-FG324I; A3PE3000L-FGG324; A3P250L-FG324Y; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 758745-XC6SLX25T-3CSG324I
Series: Spartan-6 LXT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 324-LFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 190
Number of LABs/CLBs: 1879
Number of Logic Elements/Cells: 24051
Total RAM Bits: 958464
Family Name: XC6SLX25T
Categories: Integrated Circuits (ICs)
RoHS State: Request Verification
Manufacturer Package: 324-CSPBGA (15x15)
Alternative Parts (Cross-Reference): A3P250L-FG324I; A3PE3000L-FGG324; A3P250L-FG324Y;
Introduction Date: February 02, 2009
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX25T-3CSG324I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX25T-3CSG324I-ND
FPGAs (Field Programmable Gate Array) XC6SLX25T-3CSG324I-ND
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 190 958464 24051 324-LFBGA, CSPBGA

Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 190 958464 24051 324-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25T-3CSG324I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX25T-3CSG324I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX25T-3CSG324I
IC FPGA 190 I/O 324CSBGA

IC FPGA 190 I/O 324CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 758745-XC6SLX25T-3CSG324I XC6SLX25T-3CSG324I-ND XC6SLX25T-3CSG324I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25T-3CSG324I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 24051
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484I4AB - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 342 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details