Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6SLX25T-3CSG324C

Description
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 190 958464 24051 324-LFBGA, CSPBGA
Request a Quote Datasheet
Description
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 190 958464 24051 324-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC6SLX25T-3CSG324C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX25T-3CSG324C-ND
FPGAs (Field Programmable Gate Array) XC6SLX25T-3CSG324C-ND
Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 190 958464 24051 324-LFBGA, CSPBGA

Spartan®-6 LXT Field Programmable Gate Array (FPGA) IC 190 958464 24051 324-LFBGA, CSPBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25T-3CSG324C - 043901-XC6SLX25T-3CSG324C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25T-3CSG324C
043901-XC6SLX25T-3CSG324C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25T-3CSG324C 043901-XC6SLX25T-3CSG324C
Manufacturer: Xilinx Inc. Win Source Part Number: 043901-XC6SLX25T-3CS G324C Mounting: SMD (SMT) Number of I/O: 190 Number of LABs/CLBs: 1879 Number of Logic Elements/Cells: 24051 Total RAM Bits: 958464 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 324-CSPBGA (15x15) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 043901-XC6SLX25T-3CSG324C
Mounting: SMD (SMT)
Number of I/O: 190
Number of LABs/CLBs: 1879
Number of Logic Elements/Cells: 24051
Total RAM Bits: 958464
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 324-CSPBGA (15x15)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25T-3CSG324C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX25T-3CSG324C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX25T-3CSG324C
IC FPGA 190 I/O 324CSBGA

IC FPGA 190 I/O 324CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX25T-3CSG324C
FPGA - Field Programmable Gate Array XC6SLX25T-3CSG324C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC6SLX25T-3CSG324C-ND 043901-XC6SLX25T-3CSG324C XC6SLX25T-3CSG324C XC6SLX25T-3CSG324C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25T-3CSG324C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 324-LFBGA, CSPBGA Other; 324-CSPBGA (15x15) PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 364 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details