Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6SLX25-L1CSG324I

Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 226 958464 24051 324-LFBGA, CSPBGA
Request a Quote Datasheet
Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 226 958464 24051 324-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC6SLX25-L1CSG324I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX25-L1CSG324I-ND
FPGAs (Field Programmable Gate Array) XC6SLX25-L1CSG324I-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 226 958464 24051 324-LFBGA, CSPBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 226 958464 24051 324-LFBGA, CSPBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25-L1CSG324I - 799913-XC6SLX25-L1CSG324I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25-L1CSG324I
799913-XC6SLX25-L1CSG324I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25-L1CSG324I 799913-XC6SLX25-L1CSG324I
Manufacturer: Xilinx Inc. Win Source Part Number: 799913-XC6SLX25-L1CS G324I Series: Spartan-6 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 324-LFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 226 Number of LABs/CLBs: 1879 Number of Logic Elements/Cells: 24051 Total RAM Bits: 958464 Family Name: XC6SLX25 Categories: Integrated Circuits (ICs) Manufacturer Package: 324-CSPBGA (15x15) Alternative Parts (Cross-Reference): A3P1000L-FG324; A3P250L-1FG324YI; A3P250L-FG324YI; A3P250L-1FG324I; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799913-XC6SLX25-L1CSG324I
Series: Spartan-6 LX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 324-LFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 226
Number of LABs/CLBs: 1879
Number of Logic Elements/Cells: 24051
Total RAM Bits: 958464
Family Name: XC6SLX25
Categories: Integrated Circuits (ICs)
Manufacturer Package: 324-CSPBGA (15x15)
Alternative Parts (Cross-Reference): A3P1000L-FG324; A3P250L-1FG324YI; A3P250L-FG324YI; A3P250L-1FG324I;
Introduction Date: February 02, 2009
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25-L1CSG324I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX25-L1CSG324I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX25-L1CSG324I
IC FPGA 226 I/O 324CSBGA

IC FPGA 226 I/O 324CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX25-L1CSG324I
FPGA - Field Programmable Gate Array XC6SLX25-L1CSG324I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC6SLX25-L1CSG324I-ND 799913-XC6SLX25-L1CSG324I XC6SLX25-L1CSG324I XC6SLX25-L1CSG324I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25-L1CSG324I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 324-LFBGA, CSPBGA PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30BC356-4 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details