Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6SLX25-3FTG256I

Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 958464 24051 256-LBGA
Request a Quote Datasheet
Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 958464 24051 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XC6SLX25-3FTG256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX25-3FTG256I-ND
FPGAs (Field Programmable Gate Array) XC6SLX25-3FTG256I-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 958464 24051 256-LBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 958464 24051 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25-3FTG256I - 214350-XC6SLX25-3FTG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25-3FTG256I
214350-XC6SLX25-3FTG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25-3FTG256I 214350-XC6SLX25-3FTG256I
Manufacturer: Xilinx Inc. Win Source Part Number: 214350-XC6SLX25-3FTG 256I Mounting: SMD (SMT) Number of I/O: 186 Number of LABs/CLBs: 1879 Number of Logic Elements/Cells: 24051 Total RAM Bits: 958464 Family Name: XC6SLX25 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): A3P600L-FG256I; A3P600L-FGG256; A3P600L-1FG256Y; A3P250L-FG256I; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan, Singapore Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 214350-XC6SLX25-3FTG256I
Mounting: SMD (SMT)
Number of I/O: 186
Number of LABs/CLBs: 1879
Number of Logic Elements/Cells: 24051
Total RAM Bits: 958464
Family Name: XC6SLX25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): A3P600L-FG256I; A3P600L-FGG256; A3P600L-1FG256Y; A3P250L-FG256I;
Introduction Date: February 02, 2009
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan, Singapore
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25-3FTG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX25-3FTG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX25-3FTG256I
IC FPGA 186 I/O 256FTBGA

IC FPGA 186 I/O 256FTBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX25-3FTG256I
FPGA - Field Programmable Gate Array XC6SLX25-3FTG256I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XC6SLX25-3FTG256I-ND 214350-XC6SLX25-3FTG256I XC6SLX25-3FTG256I XC6SLX25-3FTG256I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25-3FTG256I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 256-LBGA Other; 256-FTBGA (17x17)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K130VBC600-2 - Lingto Electronic Limited
Specs
System Gates 211000
Logic Cells / Logic Blocks 6656
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details