Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25-2FGG484C XC6SLX25-2FGG484C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037435-XC6SLX25-2FGG 484C Mounting: SMD (SMT) Number of I/O: 266 Number of LABs/CLBs: 1879 Number of Logic Elements/Cells: 24051 Total RAM Bits: 958464 Family Name: XC6SLX25 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): AGL1000-FGG484PP; AGL1000-FFG484ES; AGL1000-FFGG484ES; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 037435-XC6SLX25-2FGG 484C Mounting: SMD (SMT) Number of I/O: 266 Number of LABs/CLBs: 1879 Number of Logic Elements/Cells: 24051 Total RAM Bits: 958464 Family Name: XC6SLX25 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): AGL1000-FGG484PP; AGL1000-FFG484ES; AGL1000-FFGG484ES; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25-2FGG484C - 037435-XC6SLX25-2FGG484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25-2FGG484C
037435-XC6SLX25-2FGG484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25-2FGG484C 037435-XC6SLX25-2FGG484C
Manufacturer: Xilinx Inc. Win Source Part Number: 037435-XC6SLX25-2FGG 484C Mounting: SMD (SMT) Number of I/O: 266 Number of LABs/CLBs: 1879 Number of Logic Elements/Cells: 24051 Total RAM Bits: 958464 Family Name: XC6SLX25 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Alternative Parts (Cross-Reference): AGL1000-FGG484PP; AGL1000-FFG484ES; AGL1000-FFGG484ES; Introduction Date: February 02, 2009 ECCN: 3A991.d Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 037435-XC6SLX25-2FGG484C
Mounting: SMD (SMT)
Number of I/O: 266
Number of LABs/CLBs: 1879
Number of Logic Elements/Cells: 24051
Total RAM Bits: 958464
Family Name: XC6SLX25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): AGL1000-FGG484PP; AGL1000-FFG484ES; AGL1000-FFGG484ES;
Introduction Date: February 02, 2009
ECCN: 3A991.d
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1769-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1769-ND
FPGAs (Field Programmable Gate Array) 122-1769-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 266 958464 24051 484-BBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 266 958464 24051 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25-2FGG484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX25-2FGG484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX25-2FGG484C
IC FPGA 266 I/O 484FBGA

IC FPGA 266 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX25-2FGG484C
FPGA - Field Programmable Gate Array XC6SLX25-2FGG484C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 037435-XC6SLX25-2FGG484C 122-1769-ND XC6SLX25-2FGG484C XC6SLX25-2FGG484C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25-2FGG484C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 24051
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81188GM232-3 - Lingto Electronic Limited
Specs
System Gates 12000
Logic Cells / Logic Blocks 1008
User I/Os 180 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details