Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 226 958464 24051 324-LFBGA, CSPBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 214349-XC6SLX25-2CSG
Mounting: SMD (SMT)
Number of I/O: 226
Number of LABs/CLBs: 1879
Number of Logic Elements/Cells: 24051
Total RAM Bits: 958464
Family Name: XC6SLX25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 324-CSPBGA (15x15)
Supply Voltage - Operating: 1.14 V to 1.26 V
Alternative Parts (Cross-Reference): M1A3P250L-FG324; A3P600L-1FGG324YI; M1A3P250L-FGG324;
Introduction Date: February 02, 2009
ECCN: 3A991.d
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
FPGA - Field Programmable Gate Array
FPGA, SPARTAN-6, 226 I/O, CSBGA-324; No. of Logic Blocks:3758; No. of Macrocells:24051; FPGA Family:Spartan-6; Logic Case Style:CSBGA; No. of Pins:324Pins; No. of Speed Grades:2; Total RAM Bits:936Kbit; No. of I/O s:226I/O s; MSL:- RoHS Compliant: Yes
IC FPGA 226 I/O 324CSBGA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 122-1987-ND | 214349-XC6SLX25-2CSG324I | XC6SLX25-2CSG324I | 32AC9762 | XC6SLX25-2CSG324I |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX25-2CSG324I | FPGA - Field Programmable Gate Array | Fpga, Spartan-6, 226 I/o, Csbga-324; No. Of Logic Blocks Amd Xilinx | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 324-LFBGA, CSPBGA | Other; 324-CSPBGA (15x15) | Other; CSBGA | PBGA | |
| Pins | 324 | 324 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 24051 | 3758 |