Xilinx, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX16-N3CSG225I

Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318030-XC6SLX16-N3C SG225I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 160 Mounting: Surface Mount Number of I/O: 160 Number of LABs/CLBs: 1139 Number of Logic Elements/Cells: 14579 Total RAM Bits: 589824 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 225-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC6SLX16 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: AMD Xilinx Win Source Part Number: 1318030-XC6SLX16-N3C SG225I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 160 Mounting: Surface Mount Number of I/O: 160 Number of LABs/CLBs: 1139 Number of Logic Elements/Cells: 14579 Total RAM Bits: 589824 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 225-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC6SLX16 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318030-XC6SLX16-N3CSG225I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318030-XC6SLX16-N3CSG225I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318030-XC6SLX16-N3CSG225I
Manufacturer: AMD Xilinx Win Source Part Number: 1318030-XC6SLX16-N3C SG225I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 160 Mounting: Surface Mount Number of I/O: 160 Number of LABs/CLBs: 1139 Number of Logic Elements/Cells: 14579 Total RAM Bits: 589824 Voltage - Supply: 1.14V ~ 1.26V Supplier Device Package: 225-CSPBGA (13x13) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 225-LFBGA, CSPBGA ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: XC6SLX16 RoHS Status: ROHS3 Compliant

Manufacturer: AMD Xilinx
Win Source Part Number: 1318030-XC6SLX16-N3CSG225I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 160
Mounting: Surface Mount
Number of I/O: 160
Number of LABs/CLBs: 1139
Number of Logic Elements/Cells: 14579
Total RAM Bits: 589824
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 225-CSPBGA (13x13)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 225-LFBGA, CSPBGA
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC6SLX16
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX16-N3CSG225I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX16-N3CSG225I-ND
FPGAs (Field Programmable Gate Array) XC6SLX16-N3CSG225I-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 160 589824 14579 225-LFBGA, CSPBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 160 589824 14579 225-LFBGA, CSPBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-N3CSG225I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX16-N3CSG225I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX16-N3CSG225I
IC FPGA 160 I/O 225CSBGA

IC FPGA 160 I/O 225CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX16-N3CSG225I
FPGA - Field Programmable Gate Array XC6SLX16-N3CSG225I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318030-XC6SLX16-N3CSG225I XC6SLX16-N3CSG225I-ND XC6SLX16-N3CSG225I XC6SLX16-N3CSG225I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 14579
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C8 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details