Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 232 589824 14579 324-LFBGA, CSPBGA
Manufacturer: AMD Xilinx
Win Source Part Number: 1318049-XC6SLX16-L1C
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 126
Mounting: Surface Mount
Number of I/O: 232
Number of LABs/CLBs: 1139
Number of Logic Elements/Cells: 14579
Total RAM Bits: 589824
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 324-CSPBGA (15x15)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 324-LFBGA, CSPBGA
ECCN: 3A991D
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC6SLX16
RoHS Status: ROHS3 Compliant
IC FPGA 232 I/O 324CSBGA
FPGA - Field Programmable Gate Array
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC6SLX16-L1CSG324I-ND | 1318049-XC6SLX16-L1CSG324I | XC6SLX16-L1CSG324I | XC6SLX16-L1CSG324I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 324-LFBGA, CSPBGA | Other; 324-LFBGA, CSPBGA | PBGA |