Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-3FTG256C XC6SLX16-3FTG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799911-XC6SLX16-3FTG 256C Series: Spartan-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 186 Number of LABs/CLBs: 1139 Number of Logic Elements/Cells: 14579 Total RAM Bits: 589824 Family Name: XC6SLX16 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): A3P600L-1FG256Y; M1A3P600L-FG256; A3P600L-FGG256I; A3P600L-1FG256; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799911-XC6SLX16-3FTG 256C Series: Spartan-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 186 Number of LABs/CLBs: 1139 Number of Logic Elements/Cells: 14579 Total RAM Bits: 589824 Family Name: XC6SLX16 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): A3P600L-1FG256Y; M1A3P600L-FG256; A3P600L-FGG256I; A3P600L-1FG256; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-3FTG256C - 799911-XC6SLX16-3FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-3FTG256C
799911-XC6SLX16-3FTG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-3FTG256C 799911-XC6SLX16-3FTG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 799911-XC6SLX16-3FTG 256C Series: Spartan-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 186 Number of LABs/CLBs: 1139 Number of Logic Elements/Cells: 14579 Total RAM Bits: 589824 Family Name: XC6SLX16 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): A3P600L-1FG256Y; M1A3P600L-FG256; A3P600L-FGG256I; A3P600L-1FG256; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799911-XC6SLX16-3FTG256C
Series: Spartan-6 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 186
Number of LABs/CLBs: 1139
Number of Logic Elements/Cells: 14579
Total RAM Bits: 589824
Family Name: XC6SLX16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): A3P600L-1FG256Y; M1A3P600L-FG256; A3P600L-FGG256I; A3P600L-1FG256;
Introduction Date: February 02, 2009
ECCN: EAR99
Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX16-3FTG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX16-3FTG256C-ND
FPGAs (Field Programmable Gate Array) XC6SLX16-3FTG256C-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 14579 256-LBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 14579 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-3FTG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX16-3FTG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX16-3FTG256C
IC FPGA 186 I/O 256FTBGA

IC FPGA 186 I/O 256FTBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX16-3FTG256C
FPGA - Field Programmable Gate Array XC6SLX16-3FTG256C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799911-XC6SLX16-3FTG256C XC6SLX16-3FTG256C-ND XC6SLX16-3FTG256C XC6SLX16-3FTG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-3FTG256C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 14579
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-2 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details