Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 14579 256-LBGA
Manufacturer: AMD Xilinx
Win Source Part Number: 1318163-XC6SLX16-3FT
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 186
Number of LABs/CLBs: 1139
Number of Logic Elements/Cells: 14579
Total RAM Bits: 589824
Voltage - Supply: 1.14V ~ 1.26V
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 256-LBGA
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: XC6SLX16
RoHS Status: RoHS non-compliant
IC FPGA 186 I/O 256FTBGA
FPGA - Field Programmable Gate Array
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XC6SLX16-3FT256C-ND | 1318163-XC6SLX16-3FT256C | XC6SLX16-3FT256C | XC6SLX16-3FT256C |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 256-LBGA | Other; 256-LBGA |