Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-3CPG196I XC6SLX16-3CPG196I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939560-XC6SLX16-3CPG 196I Series: Spartan®-6 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 106 589824 14579 196-TFBGA, CSBGA Package: 196-TFBGA, CSBGA Package: Tray Mounting: Surface Mount Number of I/O: 106 Family Name: XC6SLX16 Categories: Integrated Circuits (ICs) Case / Package: 196-CSPBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939560-XC6SLX16-3CPG 196I Series: Spartan®-6 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 106 589824 14579 196-TFBGA, CSBGA Package: 196-TFBGA, CSBGA Package: Tray Mounting: Surface Mount Number of I/O: 106 Family Name: XC6SLX16 Categories: Integrated Circuits (ICs) Case / Package: 196-CSPBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-3CPG196I - 939560-XC6SLX16-3CPG196I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-3CPG196I
939560-XC6SLX16-3CPG196I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-3CPG196I 939560-XC6SLX16-3CPG196I
Manufacturer: Xilinx Inc. Win Source Part Number: 939560-XC6SLX16-3CPG 196I Series: Spartan®-6 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 106 589824 14579 196-TFBGA, CSBGA Package: 196-TFBGA, CSBGA Package: Tray Mounting: Surface Mount Number of I/O: 106 Family Name: XC6SLX16 Categories: Integrated Circuits (ICs) Case / Package: 196-CSPBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939560-XC6SLX16-3CPG196I
Series: Spartan®-6 LX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 106 589824 14579 196-TFBGA, CSBGA
Package: 196-TFBGA, CSBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 106
Family Name: XC6SLX16
Categories: Integrated Circuits (ICs)
Case / Package: 196-CSPBGA (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XC6SLX16-3CPG196I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX16-3CPG196I-ND
FPGAs (Field Programmable Gate Array) XC6SLX16-3CPG196I-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 106 589824 14579 196-TFBGA, CSBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 106 589824 14579 196-TFBGA, CSBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX16-3CPG196I
FPGA - Field Programmable Gate Array XC6SLX16-3CPG196I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-3CPG196I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX16-3CPG196I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX16-3CPG196I
IC FPGA 106 I/O 196CSBGA

IC FPGA 106 I/O 196CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939560-XC6SLX16-3CPG196I XC6SLX16-3CPG196I-ND XC6SLX16-3CPG196I XC6SLX16-3CPG196I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-3CPG196I FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 196-CSPBGA (8x8) Other; 196-TFBGA, CSBGA SBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details