Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-3CPG196C XC6SLX16-3CPG196C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 801714-XC6SLX16-3CPG 196C Packaging: Tray Mounting Style: SMD Number of I/O: 106 Number of LABs/CLBs: 1139 Number of Logic Elements/Cells: 14579 Total RAM Bits: 589824 Supplier Device Package: 196-CSPBGA (8x8) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 196-TFBGA, CSBGA Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 360 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: XC6SLX16
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 801714-XC6SLX16-3CPG 196C Packaging: Tray Mounting Style: SMD Number of I/O: 106 Number of LABs/CLBs: 1139 Number of Logic Elements/Cells: 14579 Total RAM Bits: 589824 Supplier Device Package: 196-CSPBGA (8x8) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 196-TFBGA, CSBGA Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 360 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: XC6SLX16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-3CPG196C - 801714-XC6SLX16-3CPG196C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-3CPG196C
801714-XC6SLX16-3CPG196C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-3CPG196C 801714-XC6SLX16-3CPG196C
Manufacturer: Xilinx Inc. Win Source Part Number: 801714-XC6SLX16-3CPG 196C Packaging: Tray Mounting Style: SMD Number of I/O: 106 Number of LABs/CLBs: 1139 Number of Logic Elements/Cells: 14579 Total RAM Bits: 589824 Supplier Device Package: 196-CSPBGA (8x8) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 196-TFBGA, CSBGA Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 360 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.26V Part Number Series: XC6SLX16

Manufacturer: Xilinx Inc.
Win Source Part Number: 801714-XC6SLX16-3CPG196C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 106
Number of LABs/CLBs: 1139
Number of Logic Elements/Cells: 14579
Total RAM Bits: 589824
Supplier Device Package: 196-CSPBGA (8x8)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 196-TFBGA, CSBGA
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 360
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.26V
Part Number Series: XC6SLX16

Buy Now
FPGAs (Field Programmable Gate Array) - XC6SLX16-3CPG196C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XC6SLX16-3CPG196C-ND
FPGAs (Field Programmable Gate Array) XC6SLX16-3CPG196C-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 106 589824 14579 196-TFBGA, CSBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 106 589824 14579 196-TFBGA, CSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-3CPG196C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX16-3CPG196C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX16-3CPG196C
IC FPGA 106 I/O 196CSBGA

IC FPGA 106 I/O 196CSBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX16-3CPG196C
FPGA - Field Programmable Gate Array XC6SLX16-3CPG196C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 801714-XC6SLX16-3CPG196C XC6SLX16-3CPG196C-ND XC6SLX16-3CPG196C XC6SLX16-3CPG196C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-3CPG196C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 14579
Unlock Full Specs
to access all available technical data