Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2FTG256I XC6SLX16-2FTG256I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799909-XC6SLX16-2FTG 256I Series: Spartan-6 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 186 Number of LABs/CLBs: 1139 Number of Logic Elements/Cells: 14579 Total RAM Bits: 589824 Family Name: XC6SLX16 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): A3P600L-1FG256Y; M1A3P600L-FG256; A3P600L-FGG256I; A3P600L-1FG256; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 799909-XC6SLX16-2FTG 256I Series: Spartan-6 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 186 Number of LABs/CLBs: 1139 Number of Logic Elements/Cells: 14579 Total RAM Bits: 589824 Family Name: XC6SLX16 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): A3P600L-1FG256Y; M1A3P600L-FG256; A3P600L-FGG256I; A3P600L-1FG256; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2FTG256I - 799909-XC6SLX16-2FTG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2FTG256I
799909-XC6SLX16-2FTG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2FTG256I 799909-XC6SLX16-2FTG256I
Manufacturer: Xilinx Inc. Win Source Part Number: 799909-XC6SLX16-2FTG 256I Series: Spartan-6 LX Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 186 Number of LABs/CLBs: 1139 Number of Logic Elements/Cells: 14579 Total RAM Bits: 589824 Family Name: XC6SLX16 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): A3P600L-1FG256Y; M1A3P600L-FG256; A3P600L-FGG256I; A3P600L-1FG256; Introduction Date: February 02, 2009 ECCN: EAR99 Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 799909-XC6SLX16-2FTG256I
Series: Spartan-6 LX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 186
Number of LABs/CLBs: 1139
Number of Logic Elements/Cells: 14579
Total RAM Bits: 589824
Family Name: XC6SLX16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): A3P600L-1FG256Y; M1A3P600L-FG256; A3P600L-FGG256I; A3P600L-1FG256;
Introduction Date: February 02, 2009
ECCN: EAR99
Country of Origin: Singapore, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 122-1752-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1752-ND
FPGAs (Field Programmable Gate Array) 122-1752-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 14579 256-LBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 14579 256-LBGA

Buy Now Datasheet
XILINX XC6SLX16-2FTG256I FPGA, SPARTAN-6 LX, 14K, 256FTGBGA - 903-XC6SLX16-2FTG256I - Utmel Electronic Limited
Hong Kong, China
XILINX XC6SLX16-2FTG256I FPGA, SPARTAN-6 LX, 14K, 256FTGBGA
903-XC6SLX16-2FTG256I
XILINX XC6SLX16-2FTG256I FPGA, SPARTAN-6 LX, 14K, 256FTGBGA 903-XC6SLX16-2FTG256I
XILINX XC6SLX16-2FTG256I FPGA, SPARTAN-6 LX, 14K, 256FTGBGA

XILINX XC6SLX16-2FTG256I FPGA, SPARTAN-6 LX, 14K, 256FTGBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2FTG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX16-2FTG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX16-2FTG256I
IC FPGA 186 I/O 256FTBGA

IC FPGA 186 I/O 256FTBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX16-2FTG256I
FPGA - Field Programmable Gate Array XC6SLX16-2FTG256I
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Spartan-6, 186 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx - 32AC9759 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-6, 186 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx
32AC9759
Fpga, Spartan-6, 186 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx 32AC9759
FPGA, SPARTAN-6, 186 I/O, FTBGA-256; No. of Logic Blocks:2278; No. of Macrocells:14579; FPGA Family:Spartan-6; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:2; Total RAM Bits:576Kbit; No. of I/O s:186I/O s; MSL:- RoHS Compliant: Yes

FPGA, SPARTAN-6, 186 I/O, FTBGA-256; No. of Logic Blocks:2278; No. of Macrocells:14579; FPGA Family:Spartan-6; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:2; Total RAM Bits:576Kbit; No. of I/O s:186I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 799909-XC6SLX16-2FTG256I 122-1752-ND 903-XC6SLX16-2FTG256I XC6SLX16-2FTG256I XC6SLX16-2FTG256I 32AC9759
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2FTG256I FPGAs (Field Programmable Gate Array) XILINX XC6SLX16-2FTG256I FPGA, SPARTAN-6 LX, 14K, 256FTGBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Fpga, Spartan-6, 186 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx
Logic Cells / Logic Blocks 14579 14579 2278
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other
Package Type Other; 256-LBGA Other; 256-LBGA Other; FTBGA
Pins 256 256 256
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6016AFC256-2 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1320
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details