Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6SLX16-2FTG256C

Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 14579 256-LBGA
Request a Quote Datasheet
Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 14579 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1672-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1672-ND
FPGAs (Field Programmable Gate Array) 122-1672-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 14579 256-LBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 186 589824 14579 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2FTG256C - 086194-XC6SLX16-2FTG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2FTG256C
086194-XC6SLX16-2FTG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2FTG256C 086194-XC6SLX16-2FTG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 086194-XC6SLX16-2FTG 256C Mounting: SMD (SMT) Number of I/O: 186 Number of LABs/CLBs: 1139 Number of Logic Elements/Cells: 14579 Total RAM Bits: 589824 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FTBGA (17x17) Supply Voltage - Operating: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Xilinx Inc.
Win Source Part Number: 086194-XC6SLX16-2FTG256C
Mounting: SMD (SMT)
Number of I/O: 186
Number of LABs/CLBs: 1139
Number of Logic Elements/Cells: 14579
Total RAM Bits: 589824
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FTBGA (17x17)
Supply Voltage - Operating: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
XC6SLX16-2FTG256C
FPGA - Field Programmable Gate Array XC6SLX16-2FTG256C
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Fpga, Spartan-6, 186 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx - 32AC9758 - Newark, An Avnet Company
Chicago, IL, United States
Fpga, Spartan-6, 186 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx
32AC9758
Fpga, Spartan-6, 186 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx 32AC9758
FPGA, SPARTAN-6, 186 I/O, FTBGA-256; No. of Logic Blocks:2278; No. of Macrocells:14579; FPGA Family:Spartan-6; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:2; Total RAM Bits:576Kbit; No. of I/O s:186I/O s; MSL:- RoHS Compliant: Yes

FPGA, SPARTAN-6, 186 I/O, FTBGA-256; No. of Logic Blocks:2278; No. of Macrocells:14579; FPGA Family:Spartan-6; Logic Case Style:FTBGA; No. of Pins:256Pins; No. of Speed Grades:2; Total RAM Bits:576Kbit; No. of I/O s:186I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
FPGA 14579 Cells 45nm (CMOS) Technology 1.2V 256-Pin FTBGA - XC6SLX16-2FTG256C - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 14579 Cells 45nm (CMOS) Technology 1.2V 256-Pin FTBGA
XC6SLX16-2FTG256C
FPGA 14579 Cells 45nm (CMOS) Technology 1.2V 256-Pin FTBGA XC6SLX16-2FTG256C
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2FTG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX16-2FTG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX16-2FTG256C
IC FPGA 186 I/O 256FTBGA

IC FPGA 186 I/O 256FTBGA

Supplier's Site
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs)
XC6SLX16-2FTG256C
Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs) XC6SLX16-2FTG256C
FBGA-256 Programmable Logic Device (CPLDs/FPGAs) ROHS

FBGA-256 Programmable Logic Device (CPLDs/FPGAs) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1672-ND 086194-XC6SLX16-2FTG256C XC6SLX16-2FTG256C 32AC9758 XC6SLX16-2FTG256C XC6SLX16-2FTG256C XC6SLX16-2FTG256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2FTG256C FPGA - Field Programmable Gate Array Fpga, Spartan-6, 186 I/o, Ftbga-256; No. Of Logic Blocks Amd Xilinx FPGA 14579 Cells 45nm (CMOS) Technology 1.2V 256-Pin FTBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Single Chip Microcomputer/Microcontroller >> Programmable Logic Device (CPLDs/FPGAs)
Package Type Other; 256-LBGA Other; 256-FTBGA (17x17) Other; FTBGA TBGA; Other; FTBGA
Pins 256 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 14579 2278
Unlock Full Specs
to access all available technical data