Xilinx, Inc. FPGAs (Field Programmable Gate Array) XC6SLX16-2CSG324CES

Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 232 589824 14579 324-LFBGA, CSPBGA
Request a Quote Datasheet
Description
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 232 589824 14579 324-LFBGA, CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 122-1602-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
122-1602-ND
FPGAs (Field Programmable Gate Array) 122-1602-ND
Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 232 589824 14579 324-LFBGA, CSPBGA

Spartan®-6 LX Field Programmable Gate Array (FPGA) IC 232 589824 14579 324-LFBGA, CSPBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2CSG324CES - 939558-XC6SLX16-2CSG324CES - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2CSG324CES
939558-XC6SLX16-2CSG324CES
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2CSG324CES 939558-XC6SLX16-2CSG324CES
Manufacturer: Xilinx Inc. Win Source Part Number: 939558-XC6SLX16-2CSG 324CES Series: Spartan®-6 LX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 232 589824 14579 324-LFBGA, CSPBGA Package: Tray Package: 324-LFBGA, CSPBGA Mounting: Surface Mount Number of I/O: 232 Part Status: Obsolete Family Name: XC6SLX16 Categories: Integrated Circuits (ICs) Case / Package: 324-CSPBGA (15x15) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939558-XC6SLX16-2CSG324CES
Series: Spartan®-6 LX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 232 589824 14579 324-LFBGA, CSPBGA
Package: Tray
Package: 324-LFBGA, CSPBGA
Mounting: Surface Mount
Number of I/O: 232
Part Status: Obsolete
Family Name: XC6SLX16
Categories: Integrated Circuits (ICs)
Case / Package: 324-CSPBGA (15x15)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
IC FPGA 232 I/O 324CSBGA - 903-XC6SLX16-2CSG324CES - Utmel Electronic Limited
Hong Kong, China
IC FPGA 232 I/O 324CSBGA
903-XC6SLX16-2CSG324CES
IC FPGA 232 I/O 324CSBGA 903-XC6SLX16-2CSG324CES
IC FPGA 232 I/O 324CSBGA

IC FPGA 232 I/O 324CSBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2CSG324CES - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XC6SLX16-2CSG324CES
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XC6SLX16-2CSG324CES
IC FPGA 232 I/O 324CSBGA

IC FPGA 232 I/O 324CSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 122-1602-ND 939558-XC6SLX16-2CSG324CES 903-XC6SLX16-2CSG324CES XC6SLX16-2CSG324CES
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XC6SLX16-2CSG324CES IC FPGA 232 I/O 324CSBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 324-LFBGA, CSPBGA Other; 324-CSPBGA (15x15) Other; 324-LFBGA, CSPBGA PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details